Moxa Inc. 1-Channel Industrial Video Encoder VPort 451

Description
Features and Benefits Three simultaneous video streams for MPEG4 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms 2 Ethernet ports for cascade and Ethernet port redundancy Local storage capability with SD card slot Industrial design with -40 to 75°C operating temperature (available soon) Free VPort SDK PLUS supported Introduction The VPort 451 is a 1-channel industrial video encoder with MJPEG and MPEG4 video compression that provides up to 3 video streams (2 MPEG4, 1 MJPEG) simultaneously. The video streams can be used for different purposes, such as viewing, recording, and analyzing. In addition, a video latency under 200 milliseconds makes the VPort 451 the optimal solution for mission-critical video applications, for which a real-time video display is key. In addition, the industrial rugged design, which includes a -40 to 75°C operating temperature, built-in fiber Ethernet ports, IP30 form factor protection, and industrial certifications, makes the VPort 451 superbly suitable for harsh environments.
Description
Features and Benefits Three simultaneous video streams for MPEG4 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms 2 Ethernet ports for cascade and Ethernet port redundancy Local storage capability with SD card slot Industrial design with -40 to 75°C operating temperature (available soon) Free VPort SDK PLUS supported Introduction The VPort 451 is a 1-channel industrial video encoder with MJPEG and MPEG4 video compression that provides up to 3 video streams (2 MPEG4, 1 MJPEG) simultaneously. The video streams can be used for different purposes, such as viewing, recording, and analyzing. In addition, a video latency under 200 milliseconds makes the VPort 451 the optimal solution for mission-critical video applications, for which a real-time video display is key. In addition, the industrial rugged design, which includes a -40 to 75°C operating temperature, built-in fiber Ethernet ports, IP30 form factor protection, and industrial certifications, makes the VPort 451 superbly suitable for harsh environments.

Suppliers

Company
Product
Description
Supplier Links
1-Channel Industrial Video Encoder - VPort 451 - Moxa Inc.
Brea, CA, USA
1-Channel Industrial Video Encoder
VPort 451
1-Channel Industrial Video Encoder VPort 451
Features and Benefits Three simultaneous video streams for MPEG4 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms 2 Ethernet ports for cascade and Ethernet port redundancy Local storage capability with SD card slot Industrial design with -40 to 75°C operating temperature (available soon) Free VPort SDK PLUS supported Introduction The VPort 451 is a 1-channel industrial video encoder with MJPEG and MPEG4 video compression that provides up to 3 video streams (2 MPEG4, 1 MJPEG) simultaneously. The video streams can be used for different purposes, such as viewing, recording, and analyzing. In addition, a video latency under 200 milliseconds makes the VPort 451 the optimal solution for mission-critical video applications, for which a real-time video display is key. In addition, the industrial rugged design, which includes a -40 to 75°C operating temperature, built-in fiber Ethernet ports, IP30 form factor protection, and industrial certifications, makes the VPort 451 superbly suitable for harsh environments.

Features and Benefits

  • Three simultaneous video streams for MPEG4 and MJPEG
  • Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution
  • Video latency under 200 ms
  • 2 Ethernet ports for cascade and Ethernet port redundancy
  • Local storage capability with SD card slot
  • Industrial design with -40 to 75°C operating temperature (available soon)
  • Free VPort SDK PLUS supported

Introduction

The VPort 451 is a 1-channel industrial video encoder with MJPEG and MPEG4 video compression that provides up to 3 video streams (2 MPEG4, 1 MJPEG) simultaneously. The video streams can be used for different purposes, such as viewing, recording, and analyzing. In addition, a video latency under 200 milliseconds makes the VPort 451 the optimal solution for mission-critical video applications, for which a real-time video display is key. In addition, the industrial rugged design, which includes a -40 to 75°C operating temperature, built-in fiber Ethernet ports, IP30 form factor protection, and industrial certifications, makes the VPort 451 superbly suitable for harsh environments.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Video Servers
Product Number VPort 451
Product Name 1-Channel Industrial Video Encoder
Image Color
Network 10baseT; 10base2; FastEthernet
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
Control Interface RS232; RS422; RS485
Video Format NTSC; PAL
Unlock Full Specs
to access all available technical data

Similar Products

Ultimate Station Automation Solution - Cablecast Pro - Tightrope Media Systems, Inc.
Specs
Network FastEthernet
Storage Capacity 1000 GB
View Details
4-Channel Industrial Video Encoder - VPort 354 - Moxa Inc.
Specs
Image Color
Network 10baseT; FastEthernet
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
View Details