Moxa Inc. CAN Interface Board CB-602I Series

Description
CAN 2.0A and CAN 2.0B supported Two independent CAN communication ports CAN transfer rate up to 1 Mbps 2 KV optical isolation protection LED for transmit/receive status on each port Optional 120 ohm terminal resistor for CAN bus network DLL library and examples included Windows driver provided Overview Moxa's new CB-602I CAN (Controller Area Network) interface board supports the PC/104-Plus interface. Optional DB9 and DB25 connection cables are available for connecting to CAN interface device. The CB-602I CAN interface board uses the NXP SJA1000 and transceiver PCA82C251, which provide the bus arbitration and error detection. The -40 to 85°C wide operating temperature (CB-602I-T only) and 2 KV isolation make the boards suitable for use in harsh industrial environments.
Description
CAN 2.0A and CAN 2.0B supported Two independent CAN communication ports CAN transfer rate up to 1 Mbps 2 KV optical isolation protection LED for transmit/receive status on each port Optional 120 ohm terminal resistor for CAN bus network DLL library and examples included Windows driver provided Overview Moxa's new CB-602I CAN (Controller Area Network) interface board supports the PC/104-Plus interface. Optional DB9 and DB25 connection cables are available for connecting to CAN interface device. The CB-602I CAN interface board uses the NXP SJA1000 and transceiver PCA82C251, which provide the bus arbitration and error detection. The -40 to 85°C wide operating temperature (CB-602I-T only) and 2 KV isolation make the boards suitable for use in harsh industrial environments.

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Board - CB-602I Series - Moxa Inc.
Brea, CA, USA
CAN Interface Board
CB-602I Series
CAN Interface Board CB-602I Series
CAN 2.0A and CAN 2.0B supported Two independent CAN communication ports CAN transfer rate up to 1 Mbps 2 KV optical isolation protection LED for transmit/receive status on each port Optional 120 ohm terminal resistor for CAN bus network DLL library and examples included Windows driver provided Overview Moxa's new CB-602I CAN (Controller Area Network) interface board supports the PC/104-Plus interface. Optional DB9 and DB25 connection cables are available for connecting to CAN interface device. The CB-602I CAN interface board uses the NXP SJA1000 and transceiver PCA82C251, which provide the bus arbitration and error detection. The -40 to 85°C wide operating temperature (CB-602I-T only) and 2 KV isolation make the boards suitable for use in harsh industrial environments.
  • CAN 2.0A and CAN 2.0B supported
  • Two independent CAN communication ports
  • CAN transfer rate up to 1 Mbps
  • 2 KV optical isolation protection
  • LED for transmit/receive status on each port
  • Optional 120 ohm terminal resistor for CAN bus network
  • DLL library and examples included
  • Windows driver provided

Overview

Moxa's new CB-602I CAN (Controller Area Network) interface board supports the PC/104-Plus interface. Optional DB9 and DB25 connection cables are available for connecting to CAN interface device. The CB-602I CAN interface board uses the NXP SJA1000 and transceiver PCA82C251, which provide the bus arbitration and error detection. The -40 to 85°C wide operating temperature (CB-602I-T only) and 2 KV isolation make the boards suitable for use in harsh industrial environments.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category PC/104 Modules
Product Number CB-602I Series
Product Name CAN Interface Board
Technology PC/104 Plus
Unlock Full Specs
to access all available technical data

Similar Products

PC/104 Wi-Fi Modem - PC104S-W2 - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Technology PC/104
Other Products Modem
View Details
PC/ 104 Plus Module - CB-108 - Moxa Inc.
Specs
Technology PC/104 Plus
Number of Channels 8
Host Adapter / Interface PC / 104-plus (PCI) bus
View Details
 - PCM-3115C - AAEON Electronics, Inc.
AAEON Electronics, Inc.
View Details