Mountz, Inc. MH-11 Air Hose Reel Balancer 180514

Description
The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable operation with pneumatic screwdrivers or other small air tools. Protects an assembly tool from accidental damage, like being knocked off a workbench. The effortless handling of the balancer provides comfortable tool operation and increases production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diamter (inner/outer) 6.5mm/10mm 1/4” NPT connector The air hose tool balancer is an ideal supporting accessory item for air screwdrivers.
Datasheet
Description
The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable operation with pneumatic screwdrivers or other small air tools. Protects an assembly tool from accidental damage, like being knocked off a workbench. The effortless handling of the balancer provides comfortable tool operation and increases production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diamter (inner/outer) 6.5mm/10mm 1/4” NPT connector The air hose tool balancer is an ideal supporting accessory item for air screwdrivers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MH-11 Air Hose Reel Balancer - 180514 - Mountz, Inc.
San Jose, CA, United States
MH-11 Air Hose Reel Balancer
180514
MH-11 Air Hose Reel Balancer 180514
The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable operation with pneumatic screwdrivers or other small air tools. Protects an assembly tool from accidental damage, like being knocked off a workbench. The effortless handling of the balancer provides comfortable tool operation and increases production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diamter (inner/outer) 6.5mm/10mm 1/4” NPT connector The air hose tool balancer is an ideal supporting accessory item for air screwdrivers.

The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable operation with pneumatic screwdrivers or other small air tools. Protects an assembly tool from accidental damage, like being knocked off a workbench. The effortless handling of the balancer provides comfortable tool operation and increases production.

  • Air tool balancer (hose reel) for small pneumatic tools
  • Integrating air hose support cable keeps the work area clean
  • Easy to adjust the tension by using the handle
  • Provision for safety cable
  • Hose diamter (inner/outer) 6.5mm/10mm
  • 1/4” NPT connector

The air hose tool balancer is an ideal supporting accessory item for air screwdrivers.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Reels
Product Number 180514
Product Name MH-11 Air Hose Reel Balancer
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 2309385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 60.7 ft (185 dm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spring Rewind Hose Reel - AG - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 20 inch (267 to 508 mm)
View Details
MH-3 Air Hose Reel Balancer - 180512 - Mountz, Inc.
Specs
Type Of Reel Hose Reel
Material Of Construction Plastic
View Details