Mountz, Inc. BF045 ESD Brushless Electric Screwdriver 145845

Description
The BF045 miniature soft stop models is designed with an unique "soft-stop" shock absorbing clutch that is ideal for fastening shock delicate components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. The electric screwdriver offers an adjustable speed setting. Designed for precision torque control the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The mini BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. (Lever Start) Adjustable RPM setting on the tool. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC 40 Transformer (power supply). Mini BF-Series models are compatible with both STC40 and mini FT-30D transformer (power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer or FT-30D Transformer.
Datasheet
Description
The BF045 miniature soft stop models is designed with an unique "soft-stop" shock absorbing clutch that is ideal for fastening shock delicate components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. The electric screwdriver offers an adjustable speed setting. Designed for precision torque control the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The mini BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. (Lever Start) Adjustable RPM setting on the tool. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC 40 Transformer (power supply). Mini BF-Series models are compatible with both STC40 and mini FT-30D transformer (power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer or FT-30D Transformer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BF045 ESD Brushless Electric Screwdriver - 145845 - Mountz, Inc.
San Jose, CA, United States
BF045 ESD Brushless Electric Screwdriver
145845
BF045 ESD Brushless Electric Screwdriver 145845
The BF045 miniature soft stop models is designed with an unique "soft-stop" shock absorbing clutch that is ideal for fastening shock delicate components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. The electric screwdriver offers an adjustable speed setting. Designed for precision torque control the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The mini BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. (Lever Start) Adjustable RPM setting on the tool. One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires STC 40 Transformer (power supply). Mini BF-Series models are compatible with both STC40 and mini FT-30D transformer (power supply). ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer or FT-30D Transformer.

The BF045 miniature soft stop models is designed with an unique "soft-stop" shock absorbing clutch that is ideal for fastening shock delicate components such as disk drives, plastics, and electronics. The ergonomically designed soft stop clutch reduces impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to operator. The electric screwdriver offers an adjustable speed setting. Designed for precision torque control the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The mini BF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

  • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. (Lever Start)
  • Adjustable RPM setting on the tool.
  • One way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.
  • High performance Swiss Maxon brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
  • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
  • Can be connected with the Scout Screw Counter.
  • External torque adjustment scale.
  • Requires STC 40 Transformer (power supply). Mini BF-Series models are compatible with both STC40 and mini FT-30D transformer (power supply).
  • ESD safe tool prevents the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.

Requires Program Lock Key (Item # 145774) in order to adjust RPM & Soft Start Settings for select BF-Series models. Program Lock Key must be plugged into the STC40 Transformer or FT-30D Transformer.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145845
Product Name BF045 ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.0292 to 0.3250 Ft-lbs (0.0396 to 0.4407 N-m)
Rated Free Speed 300 to 700 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780460 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
A4500X Electric Screwdriver - 144113 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.2917 to 0.5833 Ft-lbs (0.3955 to 0.7910 N-m)
Rated Free Speed 1200 to 1700 rpm
View Details