Mountz, Inc. A4500X Electric Screwdriver 144113

Description
The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Available with Lever Start and Push-to-Start models. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). ESD Models available upon request. Note! Requires a Transformer (power supply).
Datasheet
Description
The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Available with Lever Start and Push-to-Start models. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). ESD Models available upon request. Note! Requires a Transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A4500X Electric Screwdriver - 144113 - Mountz, Inc.
San Jose, CA, United States
A4500X Electric Screwdriver
144113
A4500X Electric Screwdriver 144113
The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Available with Lever Start and Push-to-Start models. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). ESD Models available upon request. Note! Requires a Transformer (power supply).

The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.

  • Various models that range from 3.5 - 16 lbf.in.
  • A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal.
  • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
  • External torque adjustment scale.
  • Available with Lever Start and Push-to-Start models.
  • Can be connected with the Scout Screw Counter.
  • Requires a Transformer (power supply).
  • ESD Models available upon request.

Note! Requires a Transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144113
Product Name A4500X Electric Screwdriver
Drive Style Electric
Torque Range 0.2917 to 0.5833 Ft-lbs (0.3955 to 0.7910 N-m)
Rated Free Speed 1200 to 1700 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2780458 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
VZ4506PS Electric Screwdriver - 144377 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 0.7333 to 3.25 Ft-lbs (0.9944 to 4.41 N-m)
Rated Free Speed 600 rpm
View Details