Mountz, Inc. SSQ4000XCR Electric Screwdriver 144224

Description
TheSSQ4000XCR is a cleanroom electric torque screwdriver that meet stringent cleanliness requirements. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Cleanroom electric torque screwdriver that meet stringent cleanliness requirements Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Clean Room models are lever start tools.
Datasheet
Description
TheSSQ4000XCR is a cleanroom electric torque screwdriver that meet stringent cleanliness requirements. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Cleanroom electric torque screwdriver that meet stringent cleanliness requirements Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Clean Room models are lever start tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSQ4000XCR Electric Screwdriver - 144224 - Mountz, Inc.
San Jose, CA, United States
SSQ4000XCR Electric Screwdriver
144224
SSQ4000XCR Electric Screwdriver 144224
TheSSQ4000XCR is a cleanroom electric torque screwdriver that meet stringent cleanliness requirements. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator. Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process. The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort Can be connected with the Scout Screw Counter. Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners. Cleanroom electric torque screwdriver that meet stringent cleanliness requirements Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3. Clean Room models are lever start tools.

TheSSQ4000XCR is a cleanroom electric torque screwdriver that meet stringent cleanliness requirements. The unique soft-stop shock-absorbing clutch design is ideal for assembling shock-sensitive components such as disk drives, plastics, and electronics. Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process, which delivers less torque reaction to the operator.

    • Precision "Soft-Stop" clutch prevents shock to sensitive assemblies like disk drives, plastics, electronics, etc.
    • Ergonomically designed clutch and body case reduce impact and vibration transmitted in the screw fastening process.
    • The production tool is designed to increase productivity and enhance product quality through precision torque control and user comfort
    • Can be connected with the Scout Screw Counter.
    • Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
    • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale
    • One-way clutch - direct drive in the counter-clockwise direction for easy removal of tightened fasteners.
    • Cleanroom electric torque screwdriver that meet stringent cleanliness requirements

Requires a Transformer (power supply) like the STC30 Plus for SS-Series, CLT-60 or CLT-70STC3.
Clean Room models are lever start tools.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144224
Product Name SSQ4000XCR Electric Screwdriver
Drive Style Electric
Torque Range 0.0750 to 0.3250 Ft-lbs (0.1017 to 0.4407 N-m)
Rated Free Speed 690 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 1966374 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 750 rpm
Drive Size Other Drive Size
View Details
SlimDrive Type 1 Drive Head - FXD-158 - Carlson Engineering & Manufacturing
Carlson Engineering & Manufacturing
Specs
Screwdriver Style Fixtured
Head Style In-line
Torque Range 18.44 Ft-lbs (25 N-m)
View Details