Mountz, Inc. TLS Prime 450 Preset Torque Screwdriver 020701

Description
The TLS Prime 450 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. Accuracy +/- 10% of setting Designed for low volume fastening applications. Limited to 2,000 life cycles. A one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications. Built with a cam-over design, the torque screwdriver prevents a fastener or bolt from being under and over-tightened. Ergonomic grip for the operator: lightweight and reduces operator fatigue. Simple torque adjustment design. No external adjustment scale - must be preset using a torque analyzer.
Description
The TLS Prime 450 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. Accuracy +/- 10% of setting Designed for low volume fastening applications. Limited to 2,000 life cycles. A one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications. Built with a cam-over design, the torque screwdriver prevents a fastener or bolt from being under and over-tightened. Ergonomic grip for the operator: lightweight and reduces operator fatigue. Simple torque adjustment design. No external adjustment scale - must be preset using a torque analyzer.

Suppliers

Company
Product
Description
Supplier Links
TLS Prime 450 Preset Torque Screwdriver - 020701 - Mountz, Inc.
San Jose, CA, United States
TLS Prime 450 Preset Torque Screwdriver
020701
TLS Prime 450 Preset Torque Screwdriver 020701
The TLS Prime 450 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. Accuracy +/- 10% of setting Designed for low volume fastening applications. Limited to 2,000 life cycles. A one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications. Built with a cam-over design, the torque screwdriver prevents a fastener or bolt from being under and over-tightened. Ergonomic grip for the operator: lightweight and reduces operator fatigue. Simple torque adjustment design. No external adjustment scale - must be preset using a torque analyzer.

The TLS Prime 450 preset torque screwdriver product has been discontinued. You can access supporting product information from this page.
Accuracy +/- 10% of setting

  • Designed for low volume fastening applications. Limited to 2,000 life cycles.
  • A one-way clutch system is designed for the screwdriver to apply torque in one direction and lockup in the opposite direction for easy screw removal. Ideal for maintenance and refurbishing applications.
  • Built with a cam-over design, the torque screwdriver prevents a fastener or bolt from being under and over-tightened.
  • Ergonomic grip for the operator: lightweight and reduces operator fatigue.
  • Simple torque adjustment design. No external adjustment scale - must be preset using a torque analyzer.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020701
Product Name TLS Prime 450 Preset Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
MT12-A Adjustable Torque Screwdriver - 020378 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
5/16" x 6" Square Bar Screwdriver w/ Bolster - DWHT66406 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Robertson
Drive Size 0.3125 inch (7.94 mm)
View Details