Mountz, Inc. IFR Minor TLS0135 Preset Torque Screwdriver SD 020469

Description
The IFR Minor TLS0135 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminate any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. The IFR model is "impact-free" when the cam mechanism resets. The screwdriver is torque limiting and calibrated in the CW direction only.
Description
The IFR Minor TLS0135 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminate any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. The IFR model is "impact-free" when the cam mechanism resets. The screwdriver is torque limiting and calibrated in the CW direction only.

Suppliers

Company
Product
Description
Supplier Links
IFR Minor TLS0135 Preset Torque Screwdriver SD - 020469 - Mountz, Inc.
San Jose, CA, United States
IFR Minor TLS0135 Preset Torque Screwdriver SD
020469
IFR Minor TLS0135 Preset Torque Screwdriver SD 020469
The IFR Minor TLS0135 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminate any small reaction during resetting. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. The IFR model is "impact-free" when the cam mechanism resets. The screwdriver is torque limiting and calibrated in the CW direction only.

The IFR Minor TLS0135 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page.
The design action of the standard TLS screwdrivers is such that when the tool reaches its pre-set torque value the mechanism disengages from the drive thus limiting the torque applied. Further rotation of the screwdriver handle resets the mechanism ready for the next torquing operation. The IFR models eliminate any small reaction during resetting.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Preset torque limiting screwdriver (internally adjustable).
  • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
  • The IFR model is "impact-free" when the cam mechanism resets.
  • The screwdriver is torque limiting and calibrated in the CW direction only.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020469
Product Name IFR Minor TLS0135 Preset Torque Screwdriver SD
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
FG-20i IFR Preset Torque Screwdriver with Green Label - 076662 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.2 inch (132 mm)
View Details