Mountz, Inc. Standard TLS0406 Preset Torque Screwdriver FH 020081

Description
The Standard TLS0406 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction.
Description
The Standard TLS0406 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction.

Suppliers

Company
Product
Description
Supplier Links
Standard TLS0406 Preset Torque Screwdriver FH - 020081 - Mountz, Inc.
San Jose, CA, United States
Standard TLS0406 Preset Torque Screwdriver FH
020081
Standard TLS0406 Preset Torque Screwdriver FH 020081
The Standard TLS0406 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction.

The Standard TLS0406 green preset torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Preset torque limiting screwdriver (internally adjustable).
  • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
  • Bi-directional operation and is calibrated in either the CW or CCW direction.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020081
Product Name Standard TLS0406 Preset Torque Screwdriver FH
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Micro Minimaster TLS0022M Preset Torque Screwdriver FH - 020083 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 3 inch (76.2 mm)
View Details
Screwdriver Bits - 493983 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 0.9843 inch (25 mm)
View Details