Mountz, Inc. Minor TLS0135 Preset Torque Screwdriver SD 020063

Description
The Minor TLS0135 gold preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction.
Description
The Minor TLS0135 gold preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction.

Suppliers

Company
Product
Description
Supplier Links
Minor TLS0135 Preset Torque Screwdriver SD - 020063 - Mountz, Inc.
San Jose, CA, United States
Minor TLS0135 Preset Torque Screwdriver SD
020063
Minor TLS0135 Preset Torque Screwdriver SD 020063
The Minor TLS0135 gold preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction.

The Minor TLS0135 gold preset torque screwdriver product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Preset torque limiting screwdriver (internally adjustable).
    • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
    • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
    • Bi-directional operation and is calibrated in either the CW or CCW direction.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (hand tool)
Product Number 020063
Product Name Minor TLS0135 Preset Torque Screwdriver SD
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
MT12-A Adjustable Torque Screwdriver - 020378 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Screwdriver Bits - 493987 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 2.24 inch (57 mm)
View Details