Mountz, Inc. TLS1360 Preset Torque Screwdriver SD 020060

Description
TLS1360 is a preset torque limiting screwdriver (internally adjustable). Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being over-torqued. When the torque screwdriver reaches the pre-set torque value, the internal mechanism disengages from the drive, thus limiting the torque applied. Using a quality torque screwdriver ensures that proper torque is applied and maintains requirements associated with ISO quality standards. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction.
Datasheet
Description
TLS1360 is a preset torque limiting screwdriver (internally adjustable). Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being over-torqued. When the torque screwdriver reaches the pre-set torque value, the internal mechanism disengages from the drive, thus limiting the torque applied. Using a quality torque screwdriver ensures that proper torque is applied and maintains requirements associated with ISO quality standards. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLS1360 Preset Torque Screwdriver SD - 020060 - Mountz, Inc.
San Jose, CA, United States
TLS1360 Preset Torque Screwdriver SD
020060
TLS1360 Preset Torque Screwdriver SD 020060
TLS1360 is a preset torque limiting screwdriver (internally adjustable). Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being over-torqued. When the torque screwdriver reaches the pre-set torque value, the internal mechanism disengages from the drive, thus limiting the torque applied. Using a quality torque screwdriver ensures that proper torque is applied and maintains requirements associated with ISO quality standards. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing. Bi-directional operation and is calibrated in either the CW or CCW direction.

TLS1360 is a preset torque limiting screwdriver (internally adjustable). Built with a cam-over design, the accurate torque screwdriver prevents a fastener or bolt from being over-torqued. When the torque screwdriver reaches the pre-set torque value, the internal mechanism disengages from the drive, thus limiting the torque applied. Using a quality torque screwdriver ensures that proper torque is applied and maintains requirements associated with ISO quality standards.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Preset torque limiting screwdriver (internally adjustable).
    • Thrust bearings insure that the torque setting is independent of any end load applied by the operator.
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
    • Precision radial ball clutch "slips-free" when the preset torque is reached preventing over-torquing.
    • Bi-directional operation and is calibrated in either the CW or CCW direction.
Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 020060
Product Name TLS1360 Preset Torque Screwdriver SD
Drive Style Torque Controlled
Torque Range 1.83 to 10 Ft-lbs (2.49 to 13.56 N-m)
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 2116735 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 240 rpm
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
XP35 Air Screwdriver - 360000 - Mountz, Inc.
Specs
Drive Style Pneumatic
Head Style In-line
Torque Range 0.2167 to 1.45 Ft-lbs (0.2938 to 1.97 N-m)
View Details