Mountz, Inc. XP35 Air Screwdriver 360000

Description
The XP35 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High-accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.
Description
The XP35 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High-accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.

Suppliers

Company
Product
Description
Supplier Links
XP35 Air Screwdriver - 360000 - Mountz, Inc.
San Jose, CA, United States
XP35 Air Screwdriver
360000
XP35 Air Screwdriver 360000
The XP35 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring. The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models. Safe operation with reduced noise, vibration and low torque reaction. High-accuracy patented clutch with precision automatic shut-off. Soft texture ergonomic grip for operator comfort. One-touch torque adjustment eliminates the difficult setup of drivers. Torque cover prevents operator tampering. Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included) Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading or chipping found in composite body tools. Ergonomically safer than harmful hammering and vibration of impact wrenches. The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.

The XP35 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators, the pneumatic screwdriver provides lower noise decibels than comparative air tools and minimal vibration and low torque reaction on the operator. The air tool features a patented clutch design that delivers reliable accuracy with repeatable torque control. The clutch mechanism shuts off the air supply after achieving the preset torque setting, preventing over-torque conditions from occurring.

    • The high-performance oil-free motor delivers environmentally friendly, durable, power and speed. One-third more power than competitive models.
    • Safe operation with reduced noise, vibration and low torque reaction.
    • High-accuracy patented clutch with precision automatic shut-off.
    • Soft texture ergonomic grip for operator comfort.
    • One-touch torque adjustment eliminates the difficult setup of drivers.
    • Torque cover prevents operator tampering.
    • Four different colored tool bands allow color-coding of specific torque values (Red, Green, Blue, Yellow are included)
    • Built with new aluminum alloy to provide durability and reduced maintenance - no cracking, fading or chipping found in composite body tools.
    • Ergonomically safer than harmful hammering and vibration of impact wrenches.

The recommended air pressure: 80~90psi with 5mm (3/16") air hose. 70psi with 6.35mm (1/4") air hose.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 360000
Product Name XP35 Air Screwdriver
Drive Style Pneumatic
Head Style In-line
Torque Range 0.2167 to 1.45 Ft-lbs (0.2938 to 1.97 N-m)
Rated Free Speed 2200 rpm
Operating Noise Level 72 dB
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
ECT50804-R Transducerized Smart Robotic Screwdriver - 313098 - Mountz, Inc.
Specs
Drive Style Electric
Torque Range 5.9 to 29.5 Ft-lbs (8 to 40 N-m)
Rated Free Speed 50 to 160 rpm
View Details