PowerFilm, Inc. Solar Component - MPT15-75

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 770mW Operating Voltage: 15.4V Current: 50mA 1/4 Sun Power: 173mW Operating Voltage: 15.4V Current: 11.3mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 64mA Physical Specifications: Dimensions: 253.0 x 73.0 (mm) / 9.96 x 2.87 (in) Weight: 0.50oz / 14.17g Thickness: 0.61mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 770mW Operating Voltage: 15.4V Current: 50mA 1/4 Sun Power: 173mW Operating Voltage: 15.4V Current: 11.3mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 64mA Physical Specifications: Dimensions: 253.0 x 73.0 (mm) / 9.96 x 2.87 (in) Weight: 0.50oz / 14.17g Thickness: 0.61mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - MPT15-75 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - MPT15-75
Solar Component - MPT15-75
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 770mW Operating Voltage: 15.4V Current: 50mA 1/4 Sun Power: 173mW Operating Voltage: 15.4V Current: 11.3mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 64mA Physical Specifications: Dimensions: 253.0 x 73.0 (mm) / 9.96 x 2.87 (in) Weight: 0.50oz / 14.17g Thickness: 0.61mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 770mW
  • Operating Voltage: 15.4V
  • Current: 50mA

1/4 Sun

  • Power: 173mW
  • Operating Voltage: 15.4V
  • Current: 11.3mA

All Levels

  • Average Voc: 19.0V
  • Maximum Voc: 22.2V
  • Isc: 64mA

Physical Specifications:

  • Dimensions: 253.0 x 73.0 (mm) / 9.96 x 2.87 (in)
  • Weight: 0.50oz / 14.17g
  • Thickness: 0.61mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - MPT15-75
Material Amorphous Silicon
Power 0.7700 watts
Open Circuit Voltage 22.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details
Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details