PowerFilm, Inc. Solar Component - PT15-300

Description
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 3.08W Operating Voltage: 15.4V Current: 200mA 1/4 Sun Power: 693mW Operating Voltage: 15.4V Current: 45.0mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 256mA Physical Specifications: Dimensions: 283.0 x 313.0 (mm) / 11.14 x 12.32 (in) Weight: 3.30oz / 93.55g Thickness: 0.57mm
Datasheet
Description
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 3.08W Operating Voltage: 15.4V Current: 200mA 1/4 Sun Power: 693mW Operating Voltage: 15.4V Current: 45.0mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 256mA Physical Specifications: Dimensions: 283.0 x 313.0 (mm) / 11.14 x 12.32 (in) Weight: 3.30oz / 93.55g Thickness: 0.57mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - PT15-300 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - PT15-300
Solar Component - PT15-300
This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials. Electrical Specifications: Full Sun Power: 3.08W Operating Voltage: 15.4V Current: 200mA 1/4 Sun Power: 693mW Operating Voltage: 15.4V Current: 45.0mA All Levels Average Voc: 19.0V Maximum Voc: 22.2V Isc: 256mA Physical Specifications: Dimensions: 283.0 x 313.0 (mm) / 11.14 x 12.32 (in) Weight: 3.30oz / 93.55g Thickness: 0.57mm

This ruggedized thin-film amorphous silicon flexible solar module is laminated with high-performance ETFE, and tinned copper ribbon leads. It’s well suited to collect direct and indirect sunlight in shady areas and offers robust protection against UV, moisture, and weather with an IP68 laminate edge seal and 20-year UV-rated materials.

Electrical Specifications:

Full Sun

  • Power: 3.08W
  • Operating Voltage: 15.4V
  • Current: 200mA

1/4 Sun

  • Power: 693mW
  • Operating Voltage: 15.4V
  • Current: 45.0mA

All Levels

  • Average Voc: 19.0V
  • Maximum Voc: 22.2V
  • Isc: 256mA

Physical Specifications:

  • Dimensions: 283.0 x 313.0 (mm) / 11.14 x 12.32 (in)
  • Weight: 3.30oz / 93.55g
  • Thickness: 0.57mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - PT15-300
Material Amorphous Silicon
Power 3.08 watts
Open Circuit Voltage 22.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL31 107x25 5v 50mA - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Multicrystalline Solar Cells - IM156B4 - Motech Solar
Specs
Material Polycrystalline Silicon
Power 4.09 to 4.53 watts
Efficiency 16.8 to 18.6 %
View Details