Morningstar's SunSaver™ is the world's leading small solar controller for both professional and consumer applications including standard features and capabilities not found in any other small PV controller.
Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems.
• Seven versions available
• 100% solid state
• Series design (not shunt)
• True 0 to 100% PWM duty cycle
• Setpoint accuracy 12V: +/-25mV; 24V: +/-48mV
• Fully encapsulated in epoxy potting
• Marine rated terminals / anodized case
• Temperature compensation
• Sealed / Flooded battery select
• Parallel for 40 amps or more
| Morningstar Corporation | |
|---|---|
| Product Category | Solar Charge Controllers |
| Product Number | SunSaver SS-20L-24V |
| Product Name | Small System Solar Controller |
| Technology | PWM |
| Output Current | 20 amps |
| System Voltage | 24 volts |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |