Morningstar Corporation Datasheets for Solar Charge Controllers
Solar charge controllers are devices that manage batteries in a photovoltaic array. They extend battery life by ensuring that batteries are not overcharged or over-discharged.
Solar Charge Controllers: Learn more
| Product Name | Notes |
|---|---|
| Morningstar’s SunSaver Duo™ is an advanced PWM two battery controller for RV’s, caravans, boats and cottages. Rated for 25 amps at 12 volts DC, this product will charge two separate... | |
| Morningstar’s SunSaver MPPT™ solar controller with TrakStar™ Technology is an advanced maximum power point tracking (MPPT) battery charger for off-grid PV systems. Morningstar Corporation provides charge controllers and inverters for... | |
| Morningstar’s TriStar MPPT 600V charge controller (TS-MPPT-600V) is a brand new addition to our world-leading TriStar MPPT solar controller family, which was first introduced in 2009 and has become the... | |
| Morningstar’s TriStar MPPT solar controller with TrakStar Technology™ is an advanced maximum power point tracking (MPPT) battery charger for off-grid photovoltaic (PV) systems up to 3kW. The controller provides the... | |
| Morningstar's ProStar™ is the world's leading mid-range solar controller for both professional and consumer applications. This second generation ProStar: • Adds new features and protections using highly advanced technology • | |
| Morningstar's SHS™ controller was specifically designed to meet the needs of rural solar home systems in developing countries. It provides many features and benefits not available on other controllers including... | |
| Morningstar's SunGuard™ is the world's leading single module controller. We have combined all the advantages of our SunSaver charging circuit with less expensive packaging to provide an economical controller for... | |
| Morningstar's SunKeeper™ solar controller provides a low cost regulated output directly from the solar module to maximize battery life in small solar power applications. Morningstar Corporation provides charge controllers and... | |
| Morningstar's SunSaver™ is the world's leading small solar controller for both professional and consumer applications including standard features and capabilities not found in any other small PV controller. Morningstar Corporation... | |
| Morningstar's TriStar™ is a three-function controller that provides reliable solar battery charging, load control or diversion regulation. It is rated at 45 or 60 amps, both at 12-48 volts, and... |