OutBack Power Technologies, Inc. FLEXmax Solar Charge Controller

Description
The FLEXmax family of charge controllers is the latest innovation in Maximum Power Point Tracking (MPPT) charge controllers from OutBack Power. The innovative FLEXmax MPPT software algorithm is both continuous and active, increasing your photovoltaic array power yield up to 30% compared to non-MPPT controllers. Thanks to active cooling and intelligent thermal management cooling, both FLEXmax charge controllers can operate at their full maximum current rating, 60 Amps or 80 Amps respectively, in ambient temperatures as high as 104°F (40°C). Included in all of the FLEXmax Charge Controllers are the revolutionary features first developed by OutBack Power, including support for a wide range of nominal battery voltages and the ability to step-down a higher voltage solar array to recharge a lower voltage battery bank. A built-in, backlit 80 character display shows the current status and logged system performance data for the last 128 days at the touch of a button. The integrated OutBack network communications allows FLEXmax series Charge Controllers to be remotely programmed and monitored via a MATE system display and provides unrivaled complete system integration. FLEXmax MPPT Charge Controllers are the only choice when you demand a high performance, efficient and versatile charge controller for your advanced power system. Product Highlights Maximum Power Point Tracking (MPPT) Active cooling and intelligent thermal management cooling Ambient temperatures as high as 104°F (40°C) Built-in, backlit 80 character display Integrated OutBack network communications
Description
The FLEXmax family of charge controllers is the latest innovation in Maximum Power Point Tracking (MPPT) charge controllers from OutBack Power. The innovative FLEXmax MPPT software algorithm is both continuous and active, increasing your photovoltaic array power yield up to 30% compared to non-MPPT controllers. Thanks to active cooling and intelligent thermal management cooling, both FLEXmax charge controllers can operate at their full maximum current rating, 60 Amps or 80 Amps respectively, in ambient temperatures as high as 104°F (40°C). Included in all of the FLEXmax Charge Controllers are the revolutionary features first developed by OutBack Power, including support for a wide range of nominal battery voltages and the ability to step-down a higher voltage solar array to recharge a lower voltage battery bank. A built-in, backlit 80 character display shows the current status and logged system performance data for the last 128 days at the touch of a button. The integrated OutBack network communications allows FLEXmax series Charge Controllers to be remotely programmed and monitored via a MATE system display and provides unrivaled complete system integration. FLEXmax MPPT Charge Controllers are the only choice when you demand a high performance, efficient and versatile charge controller for your advanced power system. Product Highlights Maximum Power Point Tracking (MPPT) Active cooling and intelligent thermal management cooling Ambient temperatures as high as 104°F (40°C) Built-in, backlit 80 character display Integrated OutBack network communications

Suppliers

Company
Product
Description
Supplier Links
FLEXmax Solar Charge Controller -  - OutBack Power Technologies, Inc.
Arlington, WA, USA
FLEXmax Solar Charge Controller
FLEXmax Solar Charge Controller
The FLEXmax family of charge controllers is the latest innovation in Maximum Power Point Tracking (MPPT) charge controllers from OutBack Power. The innovative FLEXmax MPPT software algorithm is both continuous and active, increasing your photovoltaic array power yield up to 30% compared to non-MPPT controllers. Thanks to active cooling and intelligent thermal management cooling, both FLEXmax charge controllers can operate at their full maximum current rating, 60 Amps or 80 Amps respectively, in ambient temperatures as high as 104°F (40°C). Included in all of the FLEXmax Charge Controllers are the revolutionary features first developed by OutBack Power, including support for a wide range of nominal battery voltages and the ability to step-down a higher voltage solar array to recharge a lower voltage battery bank. A built-in, backlit 80 character display shows the current status and logged system performance data for the last 128 days at the touch of a button. The integrated OutBack network communications allows FLEXmax series Charge Controllers to be remotely programmed and monitored via a MATE system display and provides unrivaled complete system integration. FLEXmax MPPT Charge Controllers are the only choice when you demand a high performance, efficient and versatile charge controller for your advanced power system. Product Highlights Maximum Power Point Tracking (MPPT) Active cooling and intelligent thermal management cooling Ambient temperatures as high as 104°F (40°C) Built-in, backlit 80 character display Integrated OutBack network communications

The FLEXmax family of charge controllers is the latest innovation in Maximum Power Point Tracking (MPPT) charge controllers from OutBack Power. The innovative FLEXmax MPPT software algorithm is both continuous and active, increasing your photovoltaic array power yield up to 30% compared to non-MPPT controllers. Thanks to active cooling and intelligent thermal management cooling, both FLEXmax charge controllers can operate at their full maximum current rating, 60 Amps or 80 Amps respectively, in ambient temperatures as high as 104°F (40°C).

Included in all of the FLEXmax Charge Controllers are the revolutionary features first developed by OutBack Power, including support for a wide range of nominal battery voltages and the ability to step-down a higher voltage solar array to recharge a lower voltage battery bank. A built-in, backlit 80 character display shows the current status and logged system performance data for the last 128 days at the touch of a button. The integrated OutBack network communications allows FLEXmax series Charge Controllers to be remotely programmed and monitored via a MATE system display and provides unrivaled complete system integration.

FLEXmax MPPT Charge Controllers are the only choice when you demand a high performance, efficient and versatile charge controller for your advanced power system.

Product Highlights

  • Maximum Power Point Tracking (MPPT)
  • Active cooling and intelligent thermal management cooling
  • Ambient temperatures as high as 104°F (40°C)
  • Built-in, backlit 80 character display
  • Integrated OutBack network communications
Supplier's Site

Technical Specifications

  OutBack Power Technologies, Inc.
Product Category Solar Charge Controllers
Product Name FLEXmax Solar Charge Controller
Technology MPPT
Unlock Full Specs
to access all available technical data

Similar Products

PT-20-10 Solar Charge Controller -  - Sensata Technologies
Specs
Technology MPPT
Output Current 10 amps
Battery Voltage 13.9 to 14.7 volts
View Details
SmartHarvest Solar Charge Controller -  - OutBack Power Technologies, Inc.
OutBack Power Technologies, Inc.
Specs
Technology MPPT
Output Current 5 to 20 amps
Battery Voltage 12 to 24 volts
View Details
Solar Charge Controllers -  - Magnum Energy, Inc.
Magnum Energy, Inc.
Specs
Technology MPPT (optional feature); PWM (optional feature)
Output Current 6 to 100 amps
Battery Voltage 9 to 48 volts
View Details
Two Battery Solar Controller with Remote Meter - SunSaver Duo™ SSD-25RM - Morningstar Corporation
Specs
Technology PWM
Output Current 25 amps
System Voltage 30 volts
View Details