Morningstar Corporation Mid-Range Solar Controller ProStar™ PS-30

Description
Morningstar's ProStar™ is the world's leading mid-range solar controller for both professional and consumer applications. This second generation ProStar: • Adds new features and protections using highly advanced technology • Provides longer battery life and improved system performance • Sets new standards for reliability and self-diagnostics Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key Features and Benefits Estimated 15 year life PWM series battery charging (not shunt) 3-position battery select: gel, sealed or flooded Very accurate control and measurement Jumper to eliminate telecom noise Parallel for up to 300 amps Temperature compensated charging Tropicalization No switching or measurement in the grounded leg 100% solid state Very low voltage drops Current compensated low voltage disconnect (LVD) LED’s to indicate battery status and faults Capable of 25% overloads Remote battery voltage sense terminals
Datasheet
Description
Morningstar's ProStar™ is the world's leading mid-range solar controller for both professional and consumer applications. This second generation ProStar: • Adds new features and protections using highly advanced technology • Provides longer battery life and improved system performance • Sets new standards for reliability and self-diagnostics Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key Features and Benefits Estimated 15 year life PWM series battery charging (not shunt) 3-position battery select: gel, sealed or flooded Very accurate control and measurement Jumper to eliminate telecom noise Parallel for up to 300 amps Temperature compensated charging Tropicalization No switching or measurement in the grounded leg 100% solid state Very low voltage drops Current compensated low voltage disconnect (LVD) LED’s to indicate battery status and faults Capable of 25% overloads Remote battery voltage sense terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Solar Controller - ProStar™ PS-30 - Morningstar Corporation
Newtown, PA, USA
Mid-Range Solar Controller
ProStar™ PS-30
Mid-Range Solar Controller ProStar™ PS-30
Morningstar's ProStar™ is the world's leading mid-range solar controller for both professional and consumer applications. This second generation ProStar: • Adds new features and protections using highly advanced technology • Provides longer battery life and improved system performance • Sets new standards for reliability and self-diagnostics Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key Features and Benefits Estimated 15 year life PWM series battery charging (not shunt) 3-position battery select: gel, sealed or flooded Very accurate control and measurement Jumper to eliminate telecom noise Parallel for up to 300 amps Temperature compensated charging Tropicalization No switching or measurement in the grounded leg 100% solid state Very low voltage drops Current compensated low voltage disconnect (LVD) LED’s to indicate battery status and faults Capable of 25% overloads Remote battery voltage sense terminals

Morningstar's ProStar™ is the world's leading mid-range solar controller for both professional and consumer applications. This second generation ProStar:

• Adds new features and protections using highly advanced technology
• Provides longer battery life and improved system performance
• Sets new standards for reliability and self-diagnostics

Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems.

Key Features and Benefits

  • Estimated 15 year life
  • PWM series battery charging (not shunt)
  • 3-position battery select: gel, sealed or flooded
  • Very accurate control and measurement
  • Jumper to eliminate telecom noise
  • Parallel for up to 300 amps
  • Temperature compensated charging
  • Tropicalization
  • No switching or measurement in the grounded leg
  • 100% solid state
  • Very low voltage drops
  • Current compensated low voltage disconnect (LVD)
  • LED’s to indicate battery status and faults
  • Capable of 25% overloads
  • Remote battery voltage sense terminals
Supplier's Site Datasheet

Technical Specifications

  Morningstar Corporation
Product Category Solar Charge Controllers
Product Number ProStar™ PS-30
Product Name Mid-Range Solar Controller
Technology PWM
Output Current 30 amps
System Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Power 30A 12/24V PWM Charge Controller with integrated light controller, LCD display -  - Sensata Technologies
Specs
Technology PWM
Output Current 30 to 40 amps
Battery Voltage 13.9 to 14.7 volts
View Details
Solar Charge Controllers -  - Magnum Energy, Inc.
Magnum Energy, Inc.
Specs
Technology MPPT (optional feature); PWM (optional feature)
Output Current 6 to 100 amps
Battery Voltage 9 to 48 volts
View Details
Mid-Range Solar Controller - ProStar™ PS-15M-48V - Morningstar Corporation
Specs
Technology PWM
Output Current 15 amps
System Voltage 12 to 24 volts
View Details
FLEXmax Solar Charge Controller -  - OutBack Power Technologies, Inc.
OutBack Power Technologies, Inc.
Specs
Technology MPPT
Output Current 60 to 80 amps
Battery Voltage 12 to 60 volts
View Details