Blue Sky Energy, Inc. Solar Charge Controller Solar Boost 3000i

Description
Blue Sky Energy’s new Solar BoostTM 3000i solar charge controller charges 12V batteries at up to 30 amps from conventional 36 cell 12V PV modules. Patented MPPT technology operates the modules electrically in a manner that harvests all available PV power and can increase charge current up to 30% or more compared to conventional PWM type controllers. The voltage step-down operation of the MPPT power converter also allows use of higher voltage lower cost 60 cell grid-tie PV modules at up to 22 amps of output current. The process of converting the much higher 60 cell input voltage down to battery voltage may produce a charge current increase approaching 200%. Solar Boost 3000i’s sophisticated 3-stage charge control plus auto/manual equalization optimally charges flooded, GEL and AGM lead-acid chemistry batteries. A user configurable auxiliary output is also provided which can serve as either a 20 amp LVD load controller, 20 amp lighting controller with LVD, or 2 amp auxiliary battery charger for a second battery such as the engine start battery in an RV. The low power LED display combines excellent readability with very low power consumption, includes an automatic night time diming feature and may be turned off completely if desired. The high accuracy display shows battery voltage, input & output current, auxiliary battery voltage, and computes total solar charge amp-hours produced. To provide optimal charge control for various battery types all digital setpoints for charge control and load control are user adjustable. Solar Boost 3000i may also operate as an IPN Network Master controlling up to 7 remote Blue Sky Energy IPN compatible charge controllers such as the SB3024iL. Blue Sky Energy’s IPN Network allows multiple charge controllers to communicate with each other and coordinate their activities to charge the battery as a single coordinated charging machine. All networked controllers display through the SB3000i’s digital display and may share a battery temperature sensor, IPN-ProRemote display for high accuracy battery system monitoring, or Universal Communication Module (UCM) for remote access over the Internet.
Description
Blue Sky Energy’s new Solar BoostTM 3000i solar charge controller charges 12V batteries at up to 30 amps from conventional 36 cell 12V PV modules. Patented MPPT technology operates the modules electrically in a manner that harvests all available PV power and can increase charge current up to 30% or more compared to conventional PWM type controllers. The voltage step-down operation of the MPPT power converter also allows use of higher voltage lower cost 60 cell grid-tie PV modules at up to 22 amps of output current. The process of converting the much higher 60 cell input voltage down to battery voltage may produce a charge current increase approaching 200%. Solar Boost 3000i’s sophisticated 3-stage charge control plus auto/manual equalization optimally charges flooded, GEL and AGM lead-acid chemistry batteries. A user configurable auxiliary output is also provided which can serve as either a 20 amp LVD load controller, 20 amp lighting controller with LVD, or 2 amp auxiliary battery charger for a second battery such as the engine start battery in an RV. The low power LED display combines excellent readability with very low power consumption, includes an automatic night time diming feature and may be turned off completely if desired. The high accuracy display shows battery voltage, input & output current, auxiliary battery voltage, and computes total solar charge amp-hours produced. To provide optimal charge control for various battery types all digital setpoints for charge control and load control are user adjustable. Solar Boost 3000i may also operate as an IPN Network Master controlling up to 7 remote Blue Sky Energy IPN compatible charge controllers such as the SB3024iL. Blue Sky Energy’s IPN Network allows multiple charge controllers to communicate with each other and coordinate their activities to charge the battery as a single coordinated charging machine. All networked controllers display through the SB3000i’s digital display and may share a battery temperature sensor, IPN-ProRemote display for high accuracy battery system monitoring, or Universal Communication Module (UCM) for remote access over the Internet.

Suppliers

Company
Product
Description
Supplier Links
Solar Charge Controller - Solar Boost 3000i - Blue Sky Energy, Inc.
Vista, CA, USA
Solar Charge Controller
Solar Boost 3000i
Solar Charge Controller Solar Boost 3000i
Blue Sky Energy’s new Solar BoostTM 3000i solar charge controller charges 12V batteries at up to 30 amps from conventional 36 cell 12V PV modules. Patented MPPT technology operates the modules electrically in a manner that harvests all available PV power and can increase charge current up to 30% or more compared to conventional PWM type controllers. The voltage step-down operation of the MPPT power converter also allows use of higher voltage lower cost 60 cell grid-tie PV modules at up to 22 amps of output current. The process of converting the much higher 60 cell input voltage down to battery voltage may produce a charge current increase approaching 200%. Solar Boost 3000i’s sophisticated 3-stage charge control plus auto/manual equalization optimally charges flooded, GEL and AGM lead-acid chemistry batteries. A user configurable auxiliary output is also provided which can serve as either a 20 amp LVD load controller, 20 amp lighting controller with LVD, or 2 amp auxiliary battery charger for a second battery such as the engine start battery in an RV. The low power LED display combines excellent readability with very low power consumption, includes an automatic night time diming feature and may be turned off completely if desired. The high accuracy display shows battery voltage, input & output current, auxiliary battery voltage, and computes total solar charge amp-hours produced. To provide optimal charge control for various battery types all digital setpoints for charge control and load control are user adjustable. Solar Boost 3000i may also operate as an IPN Network Master controlling up to 7 remote Blue Sky Energy IPN compatible charge controllers such as the SB3024iL. Blue Sky Energy’s IPN Network allows multiple charge controllers to communicate with each other and coordinate their activities to charge the battery as a single coordinated charging machine. All networked controllers display through the SB3000i’s digital display and may share a battery temperature sensor, IPN-ProRemote display for high accuracy battery system monitoring, or Universal Communication Module (UCM) for remote access over the Internet.

Blue Sky Energy’s new Solar BoostTM 3000i solar charge controller charges 12V batteries at up to 30 amps from conventional 36 cell 12V PV modules. Patented MPPT technology operates the modules electrically in a manner that harvests all available PV power and can increase charge current up to 30% or more compared to conventional PWM type controllers.

The voltage step-down operation of the MPPT power converter also allows use of higher voltage lower cost 60 cell grid-tie PV modules at up to 22 amps of output current. The process of converting the much higher 60 cell input voltage down to battery voltage may produce a charge current increase approaching 200%.

Solar Boost 3000i’s sophisticated 3-stage charge control plus auto/manual equalization optimally charges flooded, GEL and AGM lead-acid chemistry batteries. A user configurable auxiliary output is also provided which can serve as either a 20 amp LVD load controller, 20 amp lighting controller with LVD, or 2 amp auxiliary battery charger for a second battery such as the engine start battery in an RV.

The low power LED display combines excellent readability with very low power consumption, includes an automatic night time diming feature and may be turned off completely if desired. The high accuracy display shows battery voltage, input & output current, auxiliary battery voltage, and computes total solar charge amp-hours produced. To provide optimal charge control for various battery types all digital setpoints for charge control and load control are user adjustable.

Solar Boost 3000i may also operate as an IPN Network Master controlling up to 7 remote Blue Sky Energy IPN compatible charge controllers such as the SB3024iL. Blue Sky Energy’s IPN Network allows multiple charge controllers to communicate with each other and coordinate their activities to charge the battery as a single coordinated charging machine. All networked controllers display through the SB3000i’s digital display and may share a battery temperature sensor, IPN-ProRemote display for high accuracy battery system monitoring, or Universal Communication Module (UCM) for remote access over the Internet.

Supplier's Site

Technical Specifications

  Blue Sky Energy, Inc.
Product Category Solar Charge Controllers
Product Number Solar Boost 3000i
Product Name Solar Charge Controller
Technology MPPT
Unlock Full Specs
to access all available technical data

Similar Products

PT-20-10 Solar Charge Controller -  - Sensata Technologies
Specs
Technology MPPT
Output Current 10 amps
Battery Voltage 13.9 to 14.7 volts
View Details
Solar Charge Controllers -  - Magnum Energy, Inc.
Magnum Energy, Inc.
Specs
Technology MPPT (optional feature); PWM (optional feature)
Output Current 6 to 100 amps
Battery Voltage 9 to 48 volts
View Details
Small System Solar Controller - SunSaver™ SS-6L-12V - Morningstar Corporation
Specs
Technology PWM
Output Current 6 amps
System Voltage 12 volts
View Details
Solar Charge Controller - Solar Boost 1524iX - Blue Sky Energy, Inc.
Specs
Technology MPPT
Output Current 15 to 20 amps
Battery Voltage 12 to 24 volts
View Details