Moore Fans LLC Class 1000 Series 16

Description
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels
Description
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

Suppliers

Company
Product
Description
Supplier Links
Class 1000 - Series 16 - Moore Fans LLC
Marceline, MO, USA
Class 1000
Series 16
Class 1000 Series 16
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60".
Following are some of the unique design features incorporated into this product:

  • Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water
  • High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade.
  • Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism.
  • Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops.
  • Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements.
  • Manually adjustable blade angle in the field.
  • Performance software including noise levels
Supplier's Site
Class 1000 - Series 16 - Moore Fans LLC
Marceline, MO, USA
Class 1000
Series 16
Class 1000 Series 16
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60".
Following are some of the unique design features incorporated into this product:

  • Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water
  • High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade.
  • Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism.
  • Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops.
  • Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements.
  • Manually adjustable blade angle in the field.
  • Performance software including noise levels
Supplier's Site
Class 1000 - Series 16 - Moore Fans LLC
Marceline, MO, USA
Class 1000
Series 16
Class 1000 Series 16
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60".
Following are some of the unique design features incorporated into this product:

  • Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water
  • High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade.
  • Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism.
  • Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops.
  • Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements.
  • Manually adjustable blade angle in the field.
  • Performance software including noise levels
Supplier's Site
Class 1000 - Series 16 - Moore Fans LLC
Marceline, MO, USA
Class 1000
Series 16
Class 1000 Series 16
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60".
Following are some of the unique design features incorporated into this product:

  • Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water
  • High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade.
  • Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism.
  • Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops.
  • Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements.
  • Manually adjustable blade angle in the field.
  • Performance software including noise levels
Supplier's Site
Class 1000 - Series 16 - Moore Fans LLC
Marceline, MO, USA
Class 1000
Series 16
Class 1000 Series 16
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60".
Following are some of the unique design features incorporated into this product:

  • Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water
  • High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade.
  • Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism.
  • Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops.
  • Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements.
  • Manually adjustable blade angle in the field.
  • Performance software including noise levels
Supplier's Site
Class 1000 - Series 16 - Moore Fans LLC
Marceline, MO, USA
Class 1000
Series 16
Class 1000 Series 16
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60".
Following are some of the unique design features incorporated into this product:

  • Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water
  • High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade.
  • Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism.
  • Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops.
  • Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements.
  • Manually adjustable blade angle in the field.
  • Performance software including noise levels
Supplier's Site
Class 1000 - Series 16 - Moore Fans LLC
Marceline, MO, USA
Class 1000
Series 16
Class 1000 Series 16
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60".
Following are some of the unique design features incorporated into this product:

  • Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water
  • High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade.
  • Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism.
  • Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops.
  • Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements.
  • Manually adjustable blade angle in the field.
  • Performance software including noise levels
Supplier's Site
Class 1000 - Series 16 - Moore Fans LLC
Marceline, MO, USA
Class 1000
Series 16
Class 1000 Series 16
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60".
Following are some of the unique design features incorporated into this product:

  • Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water
  • High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade.
  • Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism.
  • Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops.
  • Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements.
  • Manually adjustable blade angle in the field.
  • Performance software including noise levels
Supplier's Site
Class 1000 - Series 16 - Moore Fans LLC
Marceline, MO, USA
Class 1000
Series 16
Class 1000 Series 16
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60".
Following are some of the unique design features incorporated into this product:

  • Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water
  • High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade.
  • Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism.
  • Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops.
  • Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements.
  • Manually adjustable blade angle in the field.
  • Performance software including noise levels
Supplier's Site
Class 1000 - Series 16 - Moore Fans LLC
Marceline, MO, USA
Class 1000
Series 16
Class 1000 Series 16
The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60". Following are some of the unique design features incorporated into this product: Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade. Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism. Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops. Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements. Manually adjustable blade angle in the field. Performance software including noise levels

The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter fans (up to 34 feet) and applied these provenprinciples to smaller diameters. The result is the Class 1000, Series 10 in diameters from 24" to 48" and Series16 in diameters from 36" to 60".
Following are some of the unique design features incorporated into this product:

  • Supplied with 5052 marine alloy fan blades which have a high corrosion resistance in all environments including salt water
  • High efficiency twisted and tapered blades to give a uniform air velocity over the entire length of the blade.
  • Resilient blade mounting to virtually eliminate resonant frequencies and to drastically lower the stresses transmitted to the fan hub and drive system, extending the life of the fan and driving mechanism.
  • Low weight reduces material and installation cost. Low weight also results in lower inertia reducing the possibility of damage to the fan and drive system during sudden stops.
  • Blades available in 2, 3 and 4 for Series 10 and 3, 4, 5, 6 and 8 for the Series 16 giving an exact match to the performance requirements.
  • Manually adjustable blade angle in the field.
  • Performance software including noise levels
Supplier's Site

Technical Specifications

  Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC Moore Fans LLC
Product Category Impellers Impellers Impellers Impellers Impellers
Product Number Series 16 Series 16 Series 16 Series 16 Series 16
Product Name Class 1000 Class 1000 Class 1000 Class 1000 Class 1000
Application HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers HeatExchangers; Cooling Towers
Outside Diameter 42 inch (1067 mm) 48 inch (1219 mm) 54 inch (1372 mm) 36 inch (914 mm) 60 inch (1524 mm)
Bore Size 2.75 inch (69.85 mm) 2.75 inch (69.85 mm) 2.75 inch (69.85 mm) 2.75 inch (69.85 mm) 2.75 inch (69.85 mm)
Number of Blades or Vanes 8 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

F8 Impeller - 09-819B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 3.74 inch (95 mm)
Number of Blades or Vanes 12
View Details
 - RCM Motorized BC Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir (optional feature); CompressorRefrigeration (optional feature); HeatExchangers (optional feature); Fume Hoods, Semiconductor, Medical
Outside Diameter 27.9 inch (709 mm)
Type ClosedRadial
View Details
Class 5000 - Series 27 Engine Drive - Moore Fans LLC
Specs
Application Engine Drives
Outside Diameter 84 inch (2134 mm)
Bore Size 2.69 inch (68.28 mm)
View Details