Moore Fans LLC Datasheets for Impellers
Impellers are rotating devices that force liquids, gases and vapors in a desired direction. They are widely used in pumping, blowing, and mixing applications.
Impellers: Learn more
| Product Name | Notes |
|---|---|
| Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to... | |
| Class 10000 Standard Duty (SD) Fansare designed for electric motor applications, providing high efficiency ina clockwise (RH) rotation design in fan diameters from four ft.(1.22 m)to six ft (1.84 m). | |
| Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete... | |
| Designed for engine drive and large fan diameter installations. Ideal for the replacement of existing obsolete or inefficient fans, or for new applications. They are available in clockwise (RH) and... | |
| The Moore Fans 1000 is another class in our line ofhigh efficiency axial flow fans.We have drawn upon our more than 75 years of aerodynamic design andinnovation in large diameter... | |
| The newest addition in our line of high efficiency aluminum fans is the Minimum Acoustic Geometry (MAG) Class 10000 fan. Available fans include diameters 5 ft. (1.52 M) to 16... |