Montalvo Corporation V-Series

Description
The brake is extremely easy to install and the pad style eliminates maintenance time. When designing a braking system, consider the V-Series for its ease of installation, easy pad change-out, and overall torque range. The V-Series can be equipped with built-in cooling system to give you extra torque capacity at very low speeds. High-torque at low speeds typically pose the largest problems for tension applications. That problem is overcome with the V-Brake. Features Up to 3300X Torque Capacity "Snap In-Snap Out" Style Pads Bi-directional operation Wind or Unwind from the top or bottom of a roll Easy, 2-Bolt Installation High Thermal Capacity Disc Comes complete with a cover Increased cooling enables greater torque at very low speeds
Description
The brake is extremely easy to install and the pad style eliminates maintenance time. When designing a braking system, consider the V-Series for its ease of installation, easy pad change-out, and overall torque range. The V-Series can be equipped with built-in cooling system to give you extra torque capacity at very low speeds. High-torque at low speeds typically pose the largest problems for tension applications. That problem is overcome with the V-Brake. Features Up to 3300X Torque Capacity "Snap In-Snap Out" Style Pads Bi-directional operation Wind or Unwind from the top or bottom of a roll Easy, 2-Bolt Installation High Thermal Capacity Disc Comes complete with a cover Increased cooling enables greater torque at very low speeds

Suppliers

Company
Product
Description
Supplier Links
V-Series -  - Montalvo Corporation
Gorham, ME, USA
V-Series
V-Series
The brake is extremely easy to install and the pad style eliminates maintenance time. When designing a braking system, consider the V-Series for its ease of installation, easy pad change-out, and overall torque range. The V-Series can be equipped with built-in cooling system to give you extra torque capacity at very low speeds. High-torque at low speeds typically pose the largest problems for tension applications. That problem is overcome with the V-Brake. Features Up to 3300X Torque Capacity "Snap In-Snap Out" Style Pads Bi-directional operation Wind or Unwind from the top or bottom of a roll Easy, 2-Bolt Installation High Thermal Capacity Disc Comes complete with a cover Increased cooling enables greater torque at very low speeds

The brake is extremely easy to install and the pad style eliminates maintenance time. When designing a braking system, consider the V-Series for its ease of installation, easy pad change-out, and overall torque range.

The V-Series can be equipped with built-in cooling system to give you extra torque capacity at very low speeds. High-torque at low speeds typically pose the largest problems for tension applications. That problem is overcome with the V-Brake.

Features

  • Up to 3300X Torque Capacity
  • "Snap In-Snap Out" Style Pads
  • Bi-directional operation
    • Wind or Unwind from the top or bottom of a roll
  • Easy, 2-Bolt Installation
  • High Thermal Capacity Disc
  • Comes complete with a cover
  • Increased cooling enables greater torque at very low speeds

Technical Specifications

  Montalvo Corporation
Product Category Pneumatic Brakes
Product Name V-Series
Torque 8.92 to 891 Ft-lbs (12.09 to 1208 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2300 to 4300 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P491S | P491D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 2.5 inch (63.5 mm)
View Details
CD-Series - CD130 - Montalvo Corporation
Montalvo Corporation
Specs
Torque 100 Ft-lbs (136 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 5500 rpm
View Details
Fixed Hubs With Q.D. Bushings - 0805-0116 - Tolomatic
Specs
Torque 917 Ft-lbs (1243 N-m)
Configuration Disc
Engagement Friction
View Details
Expanding Clutches & Brakes - ER Series - Eaton Hydraulics Group
Specs
Torque 9833 Ft-lbs (13334 N-m)
Configuration Drum
Engagement Friction
View Details