Montalvo Corporation CD-Series CD130

Description
The CD130 brake is an extremely versatile and compact brake with a powerful torque range. Often chosen by press manufacturers and users as part of the tension control package, the CD130 brake delivers wider torque range which gives your production process wider capability and finer tension control. Features: Performance Wide torque range: 0.07 Nm (0.58 in-lb) to 138 Nm (1200 in-lb) Offers both high-speed and low inertia Bi-directional operation Unwind rolls from either the top or bottom Design Compact at 175mm (6.88") dia. Easy-mount friction module - no adjustments needed
Description
The CD130 brake is an extremely versatile and compact brake with a powerful torque range. Often chosen by press manufacturers and users as part of the tension control package, the CD130 brake delivers wider torque range which gives your production process wider capability and finer tension control. Features: Performance Wide torque range: 0.07 Nm (0.58 in-lb) to 138 Nm (1200 in-lb) Offers both high-speed and low inertia Bi-directional operation Unwind rolls from either the top or bottom Design Compact at 175mm (6.88") dia. Easy-mount friction module - no adjustments needed

Suppliers

Company
Product
Description
Supplier Links
CD-Series - CD130 - Montalvo Corporation
Gorham, ME, USA
CD-Series
CD130
CD-Series CD130
The CD130 brake is an extremely versatile and compact brake with a powerful torque range. Often chosen by press manufacturers and users as part of the tension control package, the CD130 brake delivers wider torque range which gives your production process wider capability and finer tension control. Features: Performance Wide torque range: 0.07 Nm (0.58 in-lb) to 138 Nm (1200 in-lb) Offers both high-speed and low inertia Bi-directional operation Unwind rolls from either the top or bottom Design Compact at 175mm (6.88") dia. Easy-mount friction module - no adjustments needed

The CD130 brake is an extremely versatile and compact brake with a powerful torque range. Often chosen by press manufacturers and users as part of the tension control package, the CD130 brake delivers wider torque range which gives your production process wider capability and finer tension control.

Features:

  • Performance
    • Wide torque range:
      0.07 Nm (0.58 in-lb) to 138 Nm (1200 in-lb)
    • Offers both high-speed and low inertia
    • Bi-directional operation
    • Unwind rolls from either the top or bottom
  • Design
    • Compact at 175mm (6.88") dia.
    • Easy-mount friction module - no adjustments needed

Technical Specifications

  Montalvo Corporation
Product Category Pneumatic Brakes
Product Number CD130
Product Name CD-Series
Torque 100 Ft-lbs (136 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 5500 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P962D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 3.5 inch (88.9 mm)
View Details
Hydraulic Pressure Applied, Spring Released Disc Brake - SKD 100 - Dellner Brakes AB
Specs
Configuration Disc
Engagement Friction
Operation Spring Return / Disengage
View Details
Oil Shear Motor Brake - Posistop X-Class - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 25 Ft-lbs (33.9 N-m)
Power 0.5000 to 25 HP
Pneumatic Pressure 46 psi (32.37 m H2O)
View Details
V-Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 8.92 to 891 Ft-lbs (12.09 to 1208 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2300 to 4300 rpm
View Details