Montalvo Corporation Pneumatic Tension Control System P-3000ce-DA

Description
The Montalvo P-3000ce Pneumatic Interface or Range Expander as it is often referred to, can allow the widest range of roll sizes and tensions to run properly on virtually any unwind application. Combined with a properly sized Montalvo Multi-Range Brake System and our X, D, or DTI-3400 family of tension controllers, the Range Expander always keeps the brake in the proper operating range for precise tension control. The system allows for controlled starts and stops, eliminates tension-related web breaks, minimizes downtime and maximizes production. This is especially useful when running large diameter rolls of a thin material, such as lighter grades of paper, films and/or foils. Features Provides manual control of cylinders on multiple range brakes Available with 1, 2, 3, or 4 switches Analog Readout Gauge Easy Installation & Operation Compatible with applications utilizing Load Cells or a Dancer Complete Pneumatic System Simple Interface to a Variety of Web Tension Controllers
Description
The Montalvo P-3000ce Pneumatic Interface or Range Expander as it is often referred to, can allow the widest range of roll sizes and tensions to run properly on virtually any unwind application. Combined with a properly sized Montalvo Multi-Range Brake System and our X, D, or DTI-3400 family of tension controllers, the Range Expander always keeps the brake in the proper operating range for precise tension control. The system allows for controlled starts and stops, eliminates tension-related web breaks, minimizes downtime and maximizes production. This is especially useful when running large diameter rolls of a thin material, such as lighter grades of paper, films and/or foils. Features Provides manual control of cylinders on multiple range brakes Available with 1, 2, 3, or 4 switches Analog Readout Gauge Easy Installation & Operation Compatible with applications utilizing Load Cells or a Dancer Complete Pneumatic System Simple Interface to a Variety of Web Tension Controllers

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tension Control System - P-3000ce-DA - Montalvo Corporation
Gorham, ME, USA
Pneumatic Tension Control System
P-3000ce-DA
Pneumatic Tension Control System P-3000ce-DA
The Montalvo P-3000ce Pneumatic Interface or Range Expander as it is often referred to, can allow the widest range of roll sizes and tensions to run properly on virtually any unwind application. Combined with a properly sized Montalvo Multi-Range Brake System and our X, D, or DTI-3400 family of tension controllers, the Range Expander always keeps the brake in the proper operating range for precise tension control. The system allows for controlled starts and stops, eliminates tension-related web breaks, minimizes downtime and maximizes production. This is especially useful when running large diameter rolls of a thin material, such as lighter grades of paper, films and/or foils. Features Provides manual control of cylinders on multiple range brakes Available with 1, 2, 3, or 4 switches Analog Readout Gauge Easy Installation & Operation Compatible with applications utilizing Load Cells or a Dancer Complete Pneumatic System Simple Interface to a Variety of Web Tension Controllers

The Montalvo P-3000ce Pneumatic Interface or Range Expander as it is often referred to, can allow the widest range of roll sizes and tensions to run properly on virtually any unwind application. Combined with a properly sized Montalvo Multi-Range Brake System and our X, D, or DTI-3400 family of tension controllers, the Range Expander always keeps the brake in the proper operating range for precise tension control.

The system allows for controlled starts and stops, eliminates tension-related web breaks, minimizes downtime and maximizes production. This is especially useful when running large diameter rolls of a thin material, such as lighter grades of paper, films and/or foils.

Features

  • Provides manual control of cylinders on multiple range brakes
  • Available with 1, 2, 3, or 4 switches
  • Analog Readout Gauge
  • Easy Installation & Operation
  • Compatible with applications utilizing Load Cells or a Dancer
  • Complete Pneumatic System
  • Simple Interface to a Variety of Web Tension Controllers

Technical Specifications

  Montalvo Corporation
Product Category Web Controllers
Product Number P-3000ce-DA
Product Name Pneumatic Tension Control System
Features Rate Indication/ Control
Interface Switches
Web Tension Indication/ Control
Inputs 1 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Tension Controllers - X-3400-Nip Tension - Montalvo Corporation
Specs
Control Limit
Features Rate Indication/ Control
Form Factor Chassis
View Details
Digital Tension Controller - CMGZ622 - FMS USA, Inc.
Specs
Features PLC
Form Factor Chassis
Interface Digital Front Panel
View Details