Montalvo Corporation Tension Indicators I-3200ce-LTR

Description
The I-3200-LTR Tension Indicator is suited for operation with Semiconductor Type Load Cells and is equipped with an additional set of calibration and zero level adjustments for monitoring tension on the Left-Side, Right-Side and the Total Tension across a roller. A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it amplifies the output so it can be used as a control signal. Features CE Marked More than 99.1% accurate Switch Selectable Operating Voltage: 115 or 230 VAC IP54 Enclosure 24VDC Alarm Output Choose from 3 process outputs
Description
The I-3200-LTR Tension Indicator is suited for operation with Semiconductor Type Load Cells and is equipped with an additional set of calibration and zero level adjustments for monitoring tension on the Left-Side, Right-Side and the Total Tension across a roller. A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it amplifies the output so it can be used as a control signal. Features CE Marked More than 99.1% accurate Switch Selectable Operating Voltage: 115 or 230 VAC IP54 Enclosure 24VDC Alarm Output Choose from 3 process outputs

Suppliers

Company
Product
Description
Supplier Links
Tension Indicators - I-3200ce-LTR - Montalvo Corporation
Gorham, ME, USA
Tension Indicators
I-3200ce-LTR
Tension Indicators I-3200ce-LTR
The I-3200-LTR Tension Indicator is suited for operation with Semiconductor Type Load Cells and is equipped with an additional set of calibration and zero level adjustments for monitoring tension on the Left-Side, Right-Side and the Total Tension across a roller. A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it amplifies the output so it can be used as a control signal. Features CE Marked More than 99.1% accurate Switch Selectable Operating Voltage: 115 or 230 VAC IP54 Enclosure 24VDC Alarm Output Choose from 3 process outputs

The I-3200-LTR Tension Indicator is suited for operation with Semiconductor Type Load Cells and is equipped with an additional set of calibration and zero level adjustments for monitoring tension on the Left-Side, Right-Side and the Total Tension across a roller.

A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it amplifies the output so it can be used as a control signal.

Features

  • CE Marked
  • More than 99.1% accurate
  • Switch Selectable Operating Voltage: 115 or 230 VAC
  • IP54 Enclosure
  • 24VDC Alarm Output
  • Choose from 3 process outputs

Technical Specifications

  Montalvo Corporation
Product Category Web Controllers
Product Number I-3200ce-LTR
Product Name Tension Indicators
Features Rate Indication/ Control
Interface Switches
Web Tension Indication/ Control
Inputs 1 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Tension Controllers - U4 Open Loop Diameter Based - Montalvo Corporation
Specs
Control Limit
Features Rate Indication/ Control
Form Factor Chassis
View Details
Web Tension Controller - DGT300+ - Andantex USA, Inc.
Specs
Control PID
Web Tension Indication/ Control
Type DC Voltage Inputs
View Details