Montalvo Corporation Tension Indicators I-3200

Description
The I-3200 Tension Indicator is suited for operation with Semiconductor Type Load Cells. A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it amplifies the output so it can be used as a control signal. Features CE Marked More than 99.1% accurate Switch Selectable Operating Voltage: 115 or 230 VAC IP54 Enclosure 24VDC Alarm Output Choose from 3 process outputs
Description
The I-3200 Tension Indicator is suited for operation with Semiconductor Type Load Cells. A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it amplifies the output so it can be used as a control signal. Features CE Marked More than 99.1% accurate Switch Selectable Operating Voltage: 115 or 230 VAC IP54 Enclosure 24VDC Alarm Output Choose from 3 process outputs

Suppliers

Company
Product
Description
Supplier Links
Tension Indicators - I-3200 - Montalvo Corporation
Gorham, ME, USA
Tension Indicators
I-3200
Tension Indicators I-3200
The I-3200 Tension Indicator is suited for operation with Semiconductor Type Load Cells. A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it amplifies the output so it can be used as a control signal. Features CE Marked More than 99.1% accurate Switch Selectable Operating Voltage: 115 or 230 VAC IP54 Enclosure 24VDC Alarm Output Choose from 3 process outputs

The I-3200 Tension Indicator is suited for operation with Semiconductor Type Load Cells. A load cell amplifier and an easy to read display are built into a single easy to mount IP54 enclosure. The unit provides the excitation voltage needed for load cell operation and it amplifies the output so it can be used as a control signal.

Features

  • CE Marked
  • More than 99.1% accurate
  • Switch Selectable Operating Voltage: 115 or 230 VAC
  • IP54 Enclosure
  • 24VDC Alarm Output
  • Choose from 3 process outputs

Technical Specifications

  Montalvo Corporation
Product Category Web Controllers
Product Number I-3200
Product Name Tension Indicators
Features Rate Indication/ Control
Interface Switches
Web Tension Indication/ Control
Inputs 1 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Web Guide Controller - BKS 600 - FMS USA, Inc.
Specs
Features PLC
Form Factor Chassis
Interface Digital Front Panel
View Details
TriView™ Left-Right-Total Tension Indicator - Ti31 Panel Mount - Dover Flexo Electronics, Inc.
Specs
Features Rate Indication/ Control
Form Factor Chassis
Web Tension Indication/ Control
View Details