Dover Flexo Electronics, Inc. TrueTension™ Left-Right-Total Indicator Ti15

Description
The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total tension or display the tension at either side of the web. This makes it easy to equalize the tension at the edges by means of appropriate manual or automatic adjustments to the machine. The TI15 works with a Tension Roll® transducer or a pair of standard DFE tension transducers to measure web tension. The shaft-end transducers are mounted one on each end of a dead or live shaft idler roll. The output signal from the transducers is amplified by the TI15 and displayed on a large meter which is calibrated to read actual tension. The voltage output, proportional to tension, can be used simultaneously from each channel, with a recorder, computer or automatic control system. No risk. The TI15 is covered by DFE’s 5 year warranty. Tension Indicator Benefits Displays actual web tension at either side of web to permit equalization side to side. Also displays total tension. No guesswork. Can be interfaced with control systems for automatic control of tension. Enables the machine operator to determine proper tension for any web and consistently reproduce that tension any time that job is run. Reduces web breaks and web waste Tension Indicator Features 115 Vac 60 Hz power input. Power LED 3.5" analog tension meter with choice of scale Independent 0-10Vdc outputs proportional to left, right, and total tension Rotary switch to allow alternate display of left side, right side, and total tension.
Datasheet
Description
The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total tension or display the tension at either side of the web. This makes it easy to equalize the tension at the edges by means of appropriate manual or automatic adjustments to the machine. The TI15 works with a Tension Roll® transducer or a pair of standard DFE tension transducers to measure web tension. The shaft-end transducers are mounted one on each end of a dead or live shaft idler roll. The output signal from the transducers is amplified by the TI15 and displayed on a large meter which is calibrated to read actual tension. The voltage output, proportional to tension, can be used simultaneously from each channel, with a recorder, computer or automatic control system. No risk. The TI15 is covered by DFE’s 5 year warranty. Tension Indicator Benefits Displays actual web tension at either side of web to permit equalization side to side. Also displays total tension. No guesswork. Can be interfaced with control systems for automatic control of tension. Enables the machine operator to determine proper tension for any web and consistently reproduce that tension any time that job is run. Reduces web breaks and web waste Tension Indicator Features 115 Vac 60 Hz power input. Power LED 3.5" analog tension meter with choice of scale Independent 0-10Vdc outputs proportional to left, right, and total tension Rotary switch to allow alternate display of left side, right side, and total tension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TrueTension™ Left-Right-Total Indicator - Ti15 - Dover Flexo Electronics, Inc.
Rochester, NH, USA
TrueTension™ Left-Right-Total Indicator
Ti15
TrueTension™ Left-Right-Total Indicator Ti15
The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total tension or display the tension at either side of the web. This makes it easy to equalize the tension at the edges by means of appropriate manual or automatic adjustments to the machine. The TI15 works with a Tension Roll® transducer or a pair of standard DFE tension transducers to measure web tension. The shaft-end transducers are mounted one on each end of a dead or live shaft idler roll. The output signal from the transducers is amplified by the TI15 and displayed on a large meter which is calibrated to read actual tension. The voltage output, proportional to tension, can be used simultaneously from each channel, with a recorder, computer or automatic control system. No risk. The TI15 is covered by DFE’s 5 year warranty. Tension Indicator Benefits Displays actual web tension at either side of web to permit equalization side to side. Also displays total tension. No guesswork. Can be interfaced with control systems for automatic control of tension. Enables the machine operator to determine proper tension for any web and consistently reproduce that tension any time that job is run. Reduces web breaks and web waste Tension Indicator Features 115 Vac 60 Hz power input. Power LED 3.5" analog tension meter with choice of scale Independent 0-10Vdc outputs proportional to left, right, and total tension Rotary switch to allow alternate display of left side, right side, and total tension.

The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total tension or display the tension at either side of the web. This makes it easy to equalize the tension at the edges by means of appropriate manual or automatic adjustments to the machine. The TI15 works with a Tension Roll® transducer or a pair of standard DFE tension transducers to measure web tension. The shaft-end transducers are mounted one on each end of a dead or live shaft idler roll. The output signal from the transducers is amplified by the TI15 and displayed on a large meter which is calibrated to read actual tension. The voltage output, proportional to tension, can be used simultaneously from each channel, with a recorder, computer or automatic control system. No risk. The TI15 is covered by DFE’s 5 year warranty.

Tension Indicator Benefits

  • Displays actual web tension at either side of web to permit equalization side to side. Also displays total tension. No guesswork.
  • Can be interfaced with control systems for automatic control of tension.
  • Enables the machine operator to determine proper tension for any web and consistently reproduce that tension any time that job is run.
  • Reduces web breaks and web waste

Tension Indicator Features

  • 115 Vac 60 Hz power input.
  • Power LED
  • 3.5" analog tension meter with choice of scale
  • Independent 0-10Vdc outputs proportional to left, right, and total tension
  • Rotary switch to allow alternate display of left side, right side, and total tension.
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Web Controllers
Product Number Ti15
Product Name TrueTension™ Left-Right-Total Indicator
Features Rate Indication/ Control
Form Factor Wall-Mount Full Enclosure
Interface Switches; Computer Programmable; Network; Web
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Multi Function Controller - Millmate Controller 400 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features PLC
Form Factor Chassis
View Details
Web Tension Controller - DGT300+ - Andantex USA, Inc.
Specs
Control PID
Web Tension Indication/ Control
Type DC Voltage Inputs
View Details
TriView™ Left-Right-Total Tension Indicator - Ti31 Panel Mount - Dover Flexo Electronics, Inc.
Specs
Features Rate Indication/ Control
Form Factor Chassis
Web Tension Indication/ Control
View Details