Montalvo Corporation CD-Series CD190

Description
The CD190, largest in size of the compact series, retains sensitivity at low torque while having the capacity to produce the torque of larger brakes. Features: Performance Wide torque range: 0.1 Nm (0.98 in-lb) to 222 Nm (1956 in-lb) Configurations manufactured in the USA offer torque to 2600 in-lb Offers both high-speed and low inertia Bi-directional operation Unwind rolls from either the top or bottom Design Compact at 237mm (9.31") dia. Easy-mount friction module - no adjustments needed
Description
The CD190, largest in size of the compact series, retains sensitivity at low torque while having the capacity to produce the torque of larger brakes. Features: Performance Wide torque range: 0.1 Nm (0.98 in-lb) to 222 Nm (1956 in-lb) Configurations manufactured in the USA offer torque to 2600 in-lb Offers both high-speed and low inertia Bi-directional operation Unwind rolls from either the top or bottom Design Compact at 237mm (9.31") dia. Easy-mount friction module - no adjustments needed

Suppliers

Company
Product
Description
Supplier Links
CD-Series - CD190 - Montalvo Corporation
Gorham, ME, USA
CD-Series
CD190
CD-Series CD190
The CD190, largest in size of the compact series, retains sensitivity at low torque while having the capacity to produce the torque of larger brakes. Features: Performance Wide torque range: 0.1 Nm (0.98 in-lb) to 222 Nm (1956 in-lb) Configurations manufactured in the USA offer torque to 2600 in-lb Offers both high-speed and low inertia Bi-directional operation Unwind rolls from either the top or bottom Design Compact at 237mm (9.31") dia. Easy-mount friction module - no adjustments needed

The CD190, largest in size of the compact series, retains sensitivity at low torque while having the capacity to produce the torque of larger brakes.

Features:

  • Performance
    • Wide torque range:
      0.1 Nm (0.98 in-lb) to 222 Nm (1956 in-lb)
    • Configurations manufactured in the USA offer torque to 2600 in-lb
    • Offers both high-speed and low inertia
    • Bi-directional operation
    • Unwind rolls from either the top or bottom
  • Design
    • Compact at 237mm (9.31") dia.
    • Easy-mount friction module - no adjustments needed

Technical Specifications

  Montalvo Corporation
Product Category Pneumatic Brakes
Product Number CD190
Product Name CD-Series
Torque 217 Ft-lbs (294 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 428 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Spring Applied Brakes - PFS522 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.50 to 1.12 inch (12.7 to 28.57 mm)
View Details
LKB-125 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
Caliper Pneumatic Applied / Spring Released Brake - A300-T300 AS - Hilliard Corporation (The)
Specs
Pneumatic Pressure 66 psi (46.45 m H2O)
Configuration Disc
Engagement Friction
View Details
Caliper Style -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 15.83 to 615 Ft-lbs (21.47 to 834 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2920 to 3735 rpm
View Details