Montalvo Corporation Caliper Style

Description
Montalvo's M-Caliper brakes offer excellent torque and sensitivity characteristics for light to medium-duty applications where high thermal capacity is not a concern (applications include tension control, emergency stop, and position control). M-Calipers feature optional friction discs for easy installation, setup, and maintenance. Wear parts are the same as the HP, HPS, and Standard series.
Description
Montalvo's M-Caliper brakes offer excellent torque and sensitivity characteristics for light to medium-duty applications where high thermal capacity is not a concern (applications include tension control, emergency stop, and position control). M-Calipers feature optional friction discs for easy installation, setup, and maintenance. Wear parts are the same as the HP, HPS, and Standard series.

Suppliers

Company
Product
Description
Supplier Links
Caliper Style -  - Montalvo Corporation
Gorham, ME, USA
Caliper Style
Caliper Style
Montalvo's M-Caliper brakes offer excellent torque and sensitivity characteristics for light to medium-duty applications where high thermal capacity is not a concern (applications include tension control, emergency stop, and position control). M-Calipers feature optional friction discs for easy installation, setup, and maintenance. Wear parts are the same as the HP, HPS, and Standard series.

Montalvo's M-Caliper brakes offer excellent torque and sensitivity characteristics for light to medium-duty applications where high thermal capacity is not a concern (applications include tension control, emergency stop, and position control). M-Calipers feature optional friction discs for easy installation, setup, and maintenance. Wear parts are the same as the HP, HPS, and Standard series.

Technical Specifications

  Montalvo Corporation
Product Category Pneumatic Brakes
Product Name Caliper Style
Torque 15.83 to 615 Ft-lbs (21.47 to 834 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2920 to 3735 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P38S | P38D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.12 inch (28.57 mm)
View Details
Standard Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 0.1667 to 1667 Ft-lbs (0.2260 to 2260 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 1940 to 4285 rpm
View Details
Pneumatic Caliper Brake - Model STD-BL - Givens Engineering Inc.
Specs
Torque 175 Ft-lbs (237 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details