Montalvo Corporation CD-Series CD100

Description
The CD100 brake, the smallest in the CD-Series, is capable of a very wide torque range. It can produce as much as 68 Nm (600 in-lb) of torque and consistently hold as little as 0.05 Nm (0.44 in-lb). It is often chosen by press owners and operators to meet the demands of running unsupported films on older generation presses. Features Performance Wide torque range: 0.05 Nm (0.44 in-lb) to 68 Nm (600 in-lb) Offers both high-speed and low inertia Bi-directional operation Unwind rolls from either the top or bottom Design Compact at 143mm (5.62") dia. Easy-mount friction module - no adjustments needed
Description
The CD100 brake, the smallest in the CD-Series, is capable of a very wide torque range. It can produce as much as 68 Nm (600 in-lb) of torque and consistently hold as little as 0.05 Nm (0.44 in-lb). It is often chosen by press owners and operators to meet the demands of running unsupported films on older generation presses. Features Performance Wide torque range: 0.05 Nm (0.44 in-lb) to 68 Nm (600 in-lb) Offers both high-speed and low inertia Bi-directional operation Unwind rolls from either the top or bottom Design Compact at 143mm (5.62") dia. Easy-mount friction module - no adjustments needed

Suppliers

Company
Product
Description
Supplier Links
CD-Series - CD100 - Montalvo Corporation
Gorham, ME, USA
CD-Series
CD100
CD-Series CD100
The CD100 brake, the smallest in the CD-Series, is capable of a very wide torque range. It can produce as much as 68 Nm (600 in-lb) of torque and consistently hold as little as 0.05 Nm (0.44 in-lb). It is often chosen by press owners and operators to meet the demands of running unsupported films on older generation presses. Features Performance Wide torque range: 0.05 Nm (0.44 in-lb) to 68 Nm (600 in-lb) Offers both high-speed and low inertia Bi-directional operation Unwind rolls from either the top or bottom Design Compact at 143mm (5.62") dia. Easy-mount friction module - no adjustments needed

The CD100 brake, the smallest in the CD-Series, is capable of a very wide torque range. It can produce as much as 68 Nm (600 in-lb) of torque and consistently hold as little as 0.05 Nm (0.44 in-lb). It is often chosen by press owners and operators to meet the demands of running unsupported films on older generation presses.

Features

  • Performance
    • Wide torque range:
      0.05 Nm (0.44 in-lb) to 68 Nm (600 in-lb)
    • Offers both high-speed and low inertia
    • Bi-directional operation
    • Unwind rolls from either the top or bottom
  • Design
    • Compact at 143mm (5.62") dia.
    • Easy-mount friction module - no adjustments needed

Technical Specifications

  Montalvo Corporation
Product Category Pneumatic Brakes
Product Number CD100
Product Name CD-Series
Torque 50 Ft-lbs (67.8 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 7000 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200S | P200D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
LKB-117 -  - Industrial Clutch Products
Industrial Clutch Products
View Details
Caliper Pneumatic Applied / Spring Released Brake - A400-T400 AS - Hilliard Corporation (The)
Specs
Pneumatic Pressure 67 psi (47.15 m H2O)
Configuration Disc
Engagement Friction
View Details
V-Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 8.92 to 891 Ft-lbs (12.09 to 1208 N-m)
Pneumatic Pressure 75 psi (52.78 m H2O)
Maximum Speed 2300 to 4300 rpm
View Details