Monarch Instrument Vibration Strobe Portable Stroboscopes VBX

Description
The Vibration-Strobe (vbx) kit has an operating range of 30 to 50,000 flashes per minute. Is uniquely designed to provide precise, instantaneous synchronization to a number of data collectors and FFT analyzers triggered by an accelerometer. Built for portable applications, the vbx is the perfect lightweight phase analysis tool. The vbx allows for the measurement of phase without stopping the machinery to install reflective tape. Phase analysis is quick and accurate using the Filter Bandwidth Selector and the Relative Phase Adjustment. Unique "Tracking Filter" maintains phase lock to input pulse. The vbx can power and be triggered by accelerometers with or without data collectors. Model Selection: VBX 2120: Vibration Stroboscope CSI Kit 115/230V for model 2120 Data Collector VBX 2130: Vibration Stroboscope CSI Kit 115/230V for model 2130 Data Collector VBX SKF: Vibration Strobe Kit 115/230V for SKF CMVA data Collectors VBX Kit: Vibration Strobe Kit 115/230V (without interface cables) Features Flash rates from 30 to 50,000 flashes per minute, adjustable in 1 FPM increments. The all digital, crystal controlled microprocessor keeps readings rock steady. vbx 115 Kit (shown above) includes carry case, spare lamp and 3 hour fast charger along with cable to specified vibration data collector. (consult factory) Selectable tracking filter allows for solid phase reading. Individual input and output TTL jacks for providing signals to remote data collectors from accelerometer. Relative Phase Adjustment is user selectable allows reference mark to be positioned at a convenient visual location. Backlit alphanumeric LCD display shows flash rate in flashes per minute.
Datasheet
Description
The Vibration-Strobe (vbx) kit has an operating range of 30 to 50,000 flashes per minute. Is uniquely designed to provide precise, instantaneous synchronization to a number of data collectors and FFT analyzers triggered by an accelerometer. Built for portable applications, the vbx is the perfect lightweight phase analysis tool. The vbx allows for the measurement of phase without stopping the machinery to install reflective tape. Phase analysis is quick and accurate using the Filter Bandwidth Selector and the Relative Phase Adjustment. Unique "Tracking Filter" maintains phase lock to input pulse. The vbx can power and be triggered by accelerometers with or without data collectors. Model Selection: VBX 2120: Vibration Stroboscope CSI Kit 115/230V for model 2120 Data Collector VBX 2130: Vibration Stroboscope CSI Kit 115/230V for model 2130 Data Collector VBX SKF: Vibration Strobe Kit 115/230V for SKF CMVA data Collectors VBX Kit: Vibration Strobe Kit 115/230V (without interface cables) Features Flash rates from 30 to 50,000 flashes per minute, adjustable in 1 FPM increments. The all digital, crystal controlled microprocessor keeps readings rock steady. vbx 115 Kit (shown above) includes carry case, spare lamp and 3 hour fast charger along with cable to specified vibration data collector. (consult factory) Selectable tracking filter allows for solid phase reading. Individual input and output TTL jacks for providing signals to remote data collectors from accelerometer. Relative Phase Adjustment is user selectable allows reference mark to be positioned at a convenient visual location. Backlit alphanumeric LCD display shows flash rate in flashes per minute.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Strobe Portable Stroboscopes - VBX - Monarch Instrument
Amherst, NH, USA
Vibration Strobe Portable Stroboscopes
VBX
Vibration Strobe Portable Stroboscopes VBX
The Vibration-Strobe (vbx) kit has an operating range of 30 to 50,000 flashes per minute. Is uniquely designed to provide precise, instantaneous synchronization to a number of data collectors and FFT analyzers triggered by an accelerometer. Built for portable applications, the vbx is the perfect lightweight phase analysis tool. The vbx allows for the measurement of phase without stopping the machinery to install reflective tape. Phase analysis is quick and accurate using the Filter Bandwidth Selector and the Relative Phase Adjustment. Unique "Tracking Filter" maintains phase lock to input pulse. The vbx can power and be triggered by accelerometers with or without data collectors. Model Selection: VBX 2120: Vibration Stroboscope CSI Kit 115/230V for model 2120 Data Collector VBX 2130: Vibration Stroboscope CSI Kit 115/230V for model 2130 Data Collector VBX SKF: Vibration Strobe Kit 115/230V for SKF CMVA data Collectors VBX Kit: Vibration Strobe Kit 115/230V (without interface cables) Features Flash rates from 30 to 50,000 flashes per minute, adjustable in 1 FPM increments. The all digital, crystal controlled microprocessor keeps readings rock steady. vbx 115 Kit (shown above) includes carry case, spare lamp and 3 hour fast charger along with cable to specified vibration data collector. (consult factory) Selectable tracking filter allows for solid phase reading. Individual input and output TTL jacks for providing signals to remote data collectors from accelerometer. Relative Phase Adjustment is user selectable allows reference mark to be positioned at a convenient visual location. Backlit alphanumeric LCD display shows flash rate in flashes per minute.

The Vibration-Strobe (vbx) kit has an operating range of 30 to 50,000 flashes per minute. Is uniquely designed to provide precise, instantaneous synchronization to a number of data collectors and FFT analyzers triggered by an accelerometer. Built for portable applications, the vbx is the perfect lightweight phase analysis tool. The vbx allows for the measurement of phase without stopping the machinery to install reflective tape. Phase analysis is quick and accurate using the Filter Bandwidth Selector and the Relative Phase Adjustment. Unique "Tracking Filter" maintains phase lock to input pulse. The vbx can power and be triggered by accelerometers with or without data collectors.

Model Selection:

VBX 2120: Vibration Stroboscope CSI Kit 115/230V for model 2120 Data Collector

VBX 2130: Vibration Stroboscope CSI Kit 115/230V for model 2130 Data Collector

VBX SKF: Vibration Strobe Kit 115/230V for SKF CMVA data Collectors

VBX Kit: Vibration Strobe Kit 115/230V (without interface cables)

Features

  • Flash rates from 30 to 50,000 flashes per minute, adjustable in 1 FPM increments. The all digital, crystal controlled microprocessor keeps readings rock steady.
  • vbx 115 Kit (shown above) includes carry case, spare lamp and 3 hour fast charger along with cable to specified vibration data collector. (consult factory)
  • Selectable tracking filter allows for solid phase reading.
  • Individual input and output TTL jacks for providing signals to remote data collectors from accelerometer.
  • Relative Phase Adjustment is user selectable allows reference mark to be positioned at a convenient visual location.
  • Backlit alphanumeric LCD display shows flash rate in flashes per minute.
Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Stroboscope Instruments
Product Number VBX
Product Name Vibration Strobe Portable Stroboscopes
Instrument Type Handheld; Portable
Flash Rate Range 30 to 50000 FPM (Flashes/min)
Flash Rate Resolution 1 ±FPM
Flash Duration 10 µs
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Fixed Mount LED Stroboscope - illumiNova - Monarch Instrument
Specs
Instrument Type Fixed
Flash Rate Range 30 to 999999 FPM (Flashes/min)
Flash Duration 0.0100 µs
View Details
Portable Digital Industrial Stroboscope - HHT41B - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 100 to 12500 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Cadet - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 12000 FPM (Flashes/min)
Flash Duration 10 µs
View Details