Monarch Instrument Nova-Strobe Digital Portable Battery Powered Stroboscope DBX

Description
The Nova-Strobe series represents the latest in portable stroboscope technology. The dbx offer powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The dbx battery operated stroboscope weighs only 1.9 lbs. (0.86 kg) and will run continuously for 2 hours on a single charge. A fast charger is included and the percentage charge remaining may be displayed. The unit is CE certified. Features Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want. The all digital controlled microprocessor keeps readings rock steady dbx Kit includes carry case and spare lamp Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 20,000 fpm limit Store and recall up to 6 user selectable values. Last measurement memory, even with the power off Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors. NIST Certificate of Calibration included The Nova-Strobe series represents the latest in portable stroboscope technology. Both the DBX offer powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The DBX battery operated stroboscope weighs only 1.9 lbs. (0.86 kg) and will run continuously for 2 hours on a single charge. A fast charger is included and the percentage charge remaining may be displayed. The unit is CE certified.
Datasheet
Description
The Nova-Strobe series represents the latest in portable stroboscope technology. The dbx offer powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The dbx battery operated stroboscope weighs only 1.9 lbs. (0.86 kg) and will run continuously for 2 hours on a single charge. A fast charger is included and the percentage charge remaining may be displayed. The unit is CE certified. Features Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want. The all digital controlled microprocessor keeps readings rock steady dbx Kit includes carry case and spare lamp Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 20,000 fpm limit Store and recall up to 6 user selectable values. Last measurement memory, even with the power off Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors. NIST Certificate of Calibration included The Nova-Strobe series represents the latest in portable stroboscope technology. Both the DBX offer powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The DBX battery operated stroboscope weighs only 1.9 lbs. (0.86 kg) and will run continuously for 2 hours on a single charge. A fast charger is included and the percentage charge remaining may be displayed. The unit is CE certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nova-Strobe Digital Portable Battery Powered Stroboscope - DBX - Monarch Instrument
Amherst, NH, USA
Nova-Strobe Digital Portable Battery Powered Stroboscope
DBX
Nova-Strobe Digital Portable Battery Powered Stroboscope DBX
The Nova-Strobe series represents the latest in portable stroboscope technology. The dbx offer powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The dbx battery operated stroboscope weighs only 1.9 lbs. (0.86 kg) and will run continuously for 2 hours on a single charge. A fast charger is included and the percentage charge remaining may be displayed. The unit is CE certified. Features Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want. The all digital controlled microprocessor keeps readings rock steady dbx Kit includes carry case and spare lamp Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 20,000 fpm limit Store and recall up to 6 user selectable values. Last measurement memory, even with the power off Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors. NIST Certificate of Calibration included The Nova-Strobe series represents the latest in portable stroboscope technology. Both the DBX offer powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate. The DBX battery operated stroboscope weighs only 1.9 lbs. (0.86 kg) and will run continuously for 2 hours on a single charge. A fast charger is included and the percentage charge remaining may be displayed. The unit is CE certified.

The Nova-Strobe series represents the latest in portable stroboscope technology. The dbx offer powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate.

The dbx battery operated stroboscope weighs only 1.9 lbs. (0.86 kg) and will run continuously for 2 hours on a single charge. A fast charger is included and the percentage charge remaining may be displayed. The unit is CE certified.

Features

  • Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want. The all digital controlled microprocessor keeps readings rock steady
  • dbx Kit includes carry case and spare lamp
  • Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments
  • Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 20,000 fpm limit
  • Store and recall up to 6 user selectable values. Last measurement memory, even with the power off
  • Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz)
  • Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors.
  • NIST Certificate of Calibration included

The Nova-Strobe series represents the latest in portable stroboscope technology. Both the DBX offer powerful features for both diagnostic inspection and speed measurements. Lightweight and bright with flash rates to 20,000 flashes per minute, these strobes are comfortable to hold and easy to operate.

The DBX battery operated stroboscope weighs only 1.9 lbs. (0.86 kg) and will run continuously for 2 hours on a single charge. A fast charger is included and the percentage charge remaining may be displayed. The unit is CE certified.

Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Stroboscope Instruments
Product Number DBX
Product Name Nova-Strobe Digital Portable Battery Powered Stroboscope
Instrument Type Handheld; Portable
Flash Rate Range 30 to 20000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
Flash Duration 10 µs
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
 - Cricket - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 6000 FPM (Flashes/min)
Flash Duration 100 µs
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details