Monarch Instrument Pocket-Size Portable Stroboscope Palm Strobe X

Description
PALM STROBE x Offers excellent brightness, exceptional features and extra long battery life. Unique one-touch joystick type button allows single hand operation for fast fractional RPM tuning. Select mode of operation for internal tuning, external TTL input, tachometer display and x2 /2 functions. Eight memory positions provide rapid recall of user defined frequencies. Features PALM STROBE x has a removable, re-chargeable battery pack. Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Available as a complete Kit with Strobe, (2) spare batteries, re-charger (115 or 230 or Universal Vac), Spare Lamps, Holster and Carrying Case.
Datasheet
Description
PALM STROBE x Offers excellent brightness, exceptional features and extra long battery life. Unique one-touch joystick type button allows single hand operation for fast fractional RPM tuning. Select mode of operation for internal tuning, external TTL input, tachometer display and x2 /2 functions. Eight memory positions provide rapid recall of user defined frequencies. Features PALM STROBE x has a removable, re-chargeable battery pack. Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Available as a complete Kit with Strobe, (2) spare batteries, re-charger (115 or 230 or Universal Vac), Spare Lamps, Holster and Carrying Case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pocket-Size Portable Stroboscope - Palm Strobe X - Monarch Instrument
Amherst, NH, USA
Pocket-Size Portable Stroboscope
Palm Strobe X
Pocket-Size Portable Stroboscope Palm Strobe X
PALM STROBE x Offers excellent brightness, exceptional features and extra long battery life. Unique one-touch joystick type button allows single hand operation for fast fractional RPM tuning. Select mode of operation for internal tuning, external TTL input, tachometer display and x2 /2 functions. Eight memory positions provide rapid recall of user defined frequencies. Features PALM STROBE x has a removable, re-chargeable battery pack. Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Available as a complete Kit with Strobe, (2) spare batteries, re-charger (115 or 230 or Universal Vac), Spare Lamps, Holster and Carrying Case.

PALM STROBE x Offers excellent brightness, exceptional features and extra long battery life. Unique one-touch joystick type button allows single hand operation for fast fractional RPM tuning. Select mode of operation for internal tuning, external TTL input, tachometer display and x2 /2 functions. Eight memory positions provide rapid recall of user defined frequencies.

Features

  • PALM STROBE x has a removable, re-chargeable battery pack.
  • Unique joy-stick tuning button for single hand operation
  • Light weight
  • Flash rates to 12,500 FPM
  • Tachometer mode from remote sensors
  • TTL compatible input/output
  • N.I.S.T. Calibration included
  • Available as a complete Kit with Strobe, (2) spare batteries, re-charger (115 or 230 or Universal Vac), Spare Lamps, Holster and Carrying Case.
Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Stroboscope Instruments
Product Number Palm Strobe X
Product Name Pocket-Size Portable Stroboscope
Instrument Type Handheld; Portable
Flash Rate Range 0.0 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
Flash Duration 10 µs
Display Update Rate 1 Sec/Update
Unlock Full Specs
to access all available technical data

Similar Products

Stroboscope, SaberStrobe (LED) - HC-DT326 - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
View Details
Nova-Strobe LED Portable Stroboscopes - BBL - Monarch Instrument
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 500000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
View Details
Digital Stroboscope - HHT30R - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 20000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Cricket - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 6000 FPM (Flashes/min)
Flash Duration 100 µs
View Details