Monarch Instrument Nova-Strobe LED Portable Stroboscopes DBL

Description
Basic models include: Stroboscope with universal 115/230 recharger with interchangeable wall plugs and operation manual. The Monarch Nova-Strobe LED family of rugged industrial stroboscopes provide an extremely bright, uniform light output for performing stop motion diagnostic inspection and RPM measurements. The twelve LED light source is extremely efficient which means long battery life and continuous cool operation. A wide operating range of 30-500,000 flashes per minute covers all applications. The Deluxe DBL adds internal phase shifting, memory for up to 5 preset flash rates, N.I.S.T. calibration certificate and tachometer mode for speed measurements up to 500,000 rpm using optional remote sensors or TTL pulse input/output. Features Flash rates from 30 to 500,000 flashes per minute Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) in handle CE marked and RoHS compliant Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Adjustable brightness control Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick (DBL, PBL models) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors (DBL, PBL models) Brightest portable LED strobes available NIST Certificate of Calibration included with DBL and PBL models Continuous operation, 24/7 (PBL) Benefits of LED Energy efficient with long battery life (8-10 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 500,000 FPM)
Datasheet
Description
Basic models include: Stroboscope with universal 115/230 recharger with interchangeable wall plugs and operation manual. The Monarch Nova-Strobe LED family of rugged industrial stroboscopes provide an extremely bright, uniform light output for performing stop motion diagnostic inspection and RPM measurements. The twelve LED light source is extremely efficient which means long battery life and continuous cool operation. A wide operating range of 30-500,000 flashes per minute covers all applications. The Deluxe DBL adds internal phase shifting, memory for up to 5 preset flash rates, N.I.S.T. calibration certificate and tachometer mode for speed measurements up to 500,000 rpm using optional remote sensors or TTL pulse input/output. Features Flash rates from 30 to 500,000 flashes per minute Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) in handle CE marked and RoHS compliant Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Adjustable brightness control Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick (DBL, PBL models) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors (DBL, PBL models) Brightest portable LED strobes available NIST Certificate of Calibration included with DBL and PBL models Continuous operation, 24/7 (PBL) Benefits of LED Energy efficient with long battery life (8-10 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 500,000 FPM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nova-Strobe LED Portable Stroboscopes - DBL - Monarch Instrument
Amherst, NH, USA
Nova-Strobe LED Portable Stroboscopes
DBL
Nova-Strobe LED Portable Stroboscopes DBL
Basic models include: Stroboscope with universal 115/230 recharger with interchangeable wall plugs and operation manual. The Monarch Nova-Strobe LED family of rugged industrial stroboscopes provide an extremely bright, uniform light output for performing stop motion diagnostic inspection and RPM measurements. The twelve LED light source is extremely efficient which means long battery life and continuous cool operation. A wide operating range of 30-500,000 flashes per minute covers all applications. The Deluxe DBL adds internal phase shifting, memory for up to 5 preset flash rates, N.I.S.T. calibration certificate and tachometer mode for speed measurements up to 500,000 rpm using optional remote sensors or TTL pulse input/output. Features Flash rates from 30 to 500,000 flashes per minute Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) in handle CE marked and RoHS compliant Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Adjustable brightness control Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick (DBL, PBL models) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors (DBL, PBL models) Brightest portable LED strobes available NIST Certificate of Calibration included with DBL and PBL models Continuous operation, 24/7 (PBL) Benefits of LED Energy efficient with long battery life (8-10 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 500,000 FPM)

Basic models include: Stroboscope with universal 115/230 recharger with interchangeable wall plugs and operation manual.

The Monarch Nova-Strobe LED family of rugged industrial stroboscopes provide an extremely bright, uniform light output for performing stop motion diagnostic inspection and RPM measurements. The twelve LED light source is extremely efficient which means long battery life and continuous cool operation. A wide operating range of 30-500,000 flashes per minute covers all applications.

The Deluxe DBL adds internal phase shifting, memory for up to 5 preset flash rates, N.I.S.T. calibration certificate and tachometer mode for speed measurements up to 500,000 rpm using optional remote sensors or TTL pulse input/output.

Features

  • Flash rates from 30 to 500,000 flashes per minute
  • Diagnostic inspection and RPM checks
  • Digital LCD backlit display
  • Tripod mounting bushing (1/4-20) in handle
  • CE marked and RoHS compliant
  • Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz)
  • Adjustable brightness control
  • Lightweight Industrial design
  • 12 button keypad makes entering flash rates extremely quick (DBL, PBL models)
  • Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors (DBL, PBL models)
  • Brightest portable LED strobes available
  • NIST Certificate of Calibration included with DBL and PBL models
  • Continuous operation, 24/7 (PBL)

Benefits of LED

  • Energy efficient with long battery life (8-10 hours typical)
  • Extremely bright, uniform light output
  • Completely silent
  • Cool operation
  • No lamp replacements
  • Extremely high flash rates (up to 500,000 FPM)
Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Stroboscope Instruments
Product Number DBL
Product Name Nova-Strobe LED Portable Stroboscopes
Instrument Type Handheld; Portable
Flash Rate Range 30 to 500000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
Flash Duration 3000 µs
Unlock Full Specs
to access all available technical data

Similar Products

Stroboscope, SaberStrobe (LED) - HC-DT326 - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
View Details
 - CL-60 - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Fixed
Flash Duration 100 µs
Operating Temp 32 to 104 F (0.0 to 40 C)
View Details
Portable Digital Industrial Stroboscope - HHT41B - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 100 to 12500 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details