We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter.
Nova-Pro™ 100: Designed for simple stroboscopic stop motion inspection and RPM measurement applications.The integral laser module is an optional item that can be added to make the 100 a full featured tachometer.
Nova-Pro™ 300: Has all the features of the 100 described above. It includes the integral laser module for tachometer mode or strobe trigger mode and adds a high contrast inverse blue LCD display with back light and touch sensitive number pad for setting flash rates quickly, ultra high intensity LED’s for even more light output, memory for up to 10 preset flash rates, input and output jacks for external sensors or pulse repeater output and NIST calibration certificate.
Includes Strobe, integral laser module, standard Li-ion battery pack, battery charging station with interchangeable wall plugs, operation manual and NIST certification. Kit also includes plastic latching carry case. AC Models include 115/230 Vac wall adapter power supply with USA, UK, AUS, Euro adapter plugs and operation manual instead of battery pack and charging station.
Features
Stroboscope & Tachometer in one!
Super bright LED's
Integral/removable laser module (optional on 100)
Splash resistant IP54 enclosure
1/4" x 20 tripod mount
Ergonomic one handed operation
Removable rechargeable Li-ion battery
Continuous AC operation available
TTL compatible input/output jacks (300, 500) NIST Certificate of Calibration included with 300 and 500 models
Benefits of LED
Energy efficient with long battery life (9 hours typical)
Extremely bright, uniform light output
Completely silent
Cool operation
No lamp replacements
Extremely high flash rates (up to 999,999 FPM)
Typical Uses
Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts,
sheaves, chains, sprockets and much more without having to shut down your process
Diagnose alignment issues
Determine speed of rotating equipment using strobe or built in laser tachometer
Troubleshoot high speed automation processes by placing them in virtual slow motion
Print quality inspection
Textile processing inspection
Phase reference balancing
We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter.
Nova-Pro™ 100: Designed for simple stroboscopic stop motion inspection and RPM measurement applications.The integral laser module is an optional item that can be added to make the 100 a full featured tachometer.
Nova-Pro™ 300: Has all the features of the 100 described above. It includes the integral laser module for tachometer mode or strobe trigger mode and adds a high contrast inverse blue LCD display with back light and touch sensitive number pad for setting flash rates quickly, ultra high intensity LED’s for even more light output, memory for up to 10 preset flash rates, input and output jacks for external sensors or pulse repeater output and NIST calibration certificate.
Includes Strobe, integral laser module, standard Li-ion battery pack, battery charging station with interchangeable wall plugs, operation manual and NIST certification. Kit also includes plastic latching carry case. AC Models include 115/230 Vac wall adapter power supply with USA, UK, AUS, Euro adapter plugs and operation manual instead of battery pack and charging station.
Features
- Stroboscope & Tachometer in one!
- Super bright LED's
- Integral/removable laser module (optional on 100)
- Splash resistant IP54 enclosure
- 1/4" x 20 tripod mount
- Ergonomic one handed operation
- Removable rechargeable Li-ion battery
- Continuous AC operation available
- TTL compatible input/output jacks (300, 500)
- NIST Certificate of Calibration included with 300 and 500 models
Benefits of LED
- Energy efficient with long battery life (9 hours typical)
- Extremely bright, uniform light output
- Completely silent
- Cool operation
- No lamp replacements
- Extremely high flash rates (up to 999,999 FPM)
Typical Uses
- Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts,
- sheaves, chains, sprockets and much more without having to shut down your process
- Diagnose alignment issues
- Determine speed of rotating equipment using strobe or built in laser tachometer
- Troubleshoot high speed automation processes by placing them in virtual slow motion
- Print quality inspection
- Textile processing inspection
- Phase reference balancing