Monarch Instrument LED Stroboscopes/Tachometers Nova-Pro™ 100

Description
We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Nova-Pro™ 100: Designed for simple stroboscopic stop motion inspection and RPM measurement applications.The integral laser module is an optional item that can be added to make the 100 a full featured tachometer. Includes Strobe, standard Li-ion battery pack, battery charging station with interchangeable wall plugs and operation manual. Kit also includes plastic latching carrying case. AC Models include 115/230 Vac wall adapter power supply with USA, UK, AUS, Euro adapter plugs and operation manual instead of battery pack and charging station. Features Stroboscope & Tachometer in one! Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4" x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available TTL compatible input/output jacks (300, 500) NIST Certificate of Calibration included with 300 and 500 models Benefits of LED Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Typical Uses Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing
Description
We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Nova-Pro™ 100: Designed for simple stroboscopic stop motion inspection and RPM measurement applications.The integral laser module is an optional item that can be added to make the 100 a full featured tachometer. Includes Strobe, standard Li-ion battery pack, battery charging station with interchangeable wall plugs and operation manual. Kit also includes plastic latching carrying case. AC Models include 115/230 Vac wall adapter power supply with USA, UK, AUS, Euro adapter plugs and operation manual instead of battery pack and charging station. Features Stroboscope & Tachometer in one! Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4" x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available TTL compatible input/output jacks (300, 500) NIST Certificate of Calibration included with 300 and 500 models Benefits of LED Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Typical Uses Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing

Suppliers

Company
Product
Description
Supplier Links
LED Stroboscopes/Tachometers - Nova-Pro™ 100 - Monarch Instrument
Amherst, NH, USA
LED Stroboscopes/Tachometers
Nova-Pro™ 100
LED Stroboscopes/Tachometers Nova-Pro™ 100
We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Nova-Pro™ 100: Designed for simple stroboscopic stop motion inspection and RPM measurement applications.The integral laser module is an optional item that can be added to make the 100 a full featured tachometer. Includes Strobe, standard Li-ion battery pack, battery charging station with interchangeable wall plugs and operation manual. Kit also includes plastic latching carrying case. AC Models include 115/230 Vac wall adapter power supply with USA, UK, AUS, Euro adapter plugs and operation manual instead of battery pack and charging station. Features Stroboscope & Tachometer in one! Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4" x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available TTL compatible input/output jacks (300, 500) NIST Certificate of Calibration included with 300 and 500 models Benefits of LED Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Typical Uses Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing

We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter.

Nova-Pro™ 100: Designed for simple stroboscopic stop motion inspection and RPM measurement applications.The integral laser module is an optional item that can be added to make the 100 a full featured tachometer.

Includes Strobe, standard Li-ion battery pack, battery charging station with interchangeable wall plugs and operation manual. Kit also includes plastic latching carrying case. AC Models include 115/230 Vac wall adapter power supply with USA, UK, AUS, Euro adapter plugs and operation manual instead of battery pack and charging station.

Features

  • Stroboscope & Tachometer in one!
  • Super bright LED's
  • Integral/removable laser module (optional on 100)
  • Splash resistant IP54 enclosure
  • 1/4" x 20 tripod mount
  • Ergonomic one handed operation
  • Removable rechargeable Li-ion battery
  • Continuous AC operation available
  • TTL compatible input/output jacks (300, 500)
  • NIST Certificate of Calibration included with 300 and 500 models

Benefits of LED

  • Energy efficient with long battery life (9 hours typical)
  • Extremely bright, uniform light output
  • Completely silent
  • Cool operation
  • No lamp replacements
  • Extremely high flash rates (up to 999,999 FPM)

Typical Uses

  • Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts,
    sheaves, chains, sprockets and much more without having to shut down your process
  • Diagnose alignment issues
  • Determine speed of rotating equipment using strobe or built in laser tachometer
  • Troubleshoot high speed automation processes by placing them in virtual slow motion
  • Print quality inspection
  • Textile processing inspection
  • Phase reference balancing
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Tachometers
Product Number Nova-Pro™ 100
Product Name LED Stroboscopes/Tachometers
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
Outputs 3.3 Vdc TTL Output
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometers - 1238773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Contact)
Features Battery Powered
Operating Speed 0.5000 to 19999 rpm
View Details
Handheld Automotive Tachometer - PCE-AT 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller)
Form Factor Handheld
View Details
LED Stroboscopes/Tachometers - Nova-Pro™ 300 - Monarch Instrument
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Operating Speed 60 to 999999 rpm
View Details