6206-013 -- 230 VAC STROBOSCOPE KIT
Monarch Instrument
230 Vac Stroboscope Kit
6206-013
Description
Product Highlights
Cost effective
Powerful light output (20% brighter than competitive models!)
Lightweight for easy handling
Electronic switching provides continuous cool operation
Tripod mounting bushing in handle
Internal Rechargeable NiMH batteries or AC powered
Description
Product Highlights
Cost effective
Powerful light output (20% brighter than competitive models!)
Lightweight for easy handling
Electronic switching provides continuous cool operation
Tripod mounting bushing in handle
Internal Rechargeable NiMH batteries or AC powered
Datasheet
Suppliers
Product Highlights
Cost effective
Powerful light output (20% brighter than competitive models!)
Lightweight for easy handling
Electronic switching provides continuous cool operation
Tripod mounting bushing in handle
Internal Rechargeable NiMH batteries or AC powered
Product Highlights
- Cost effective
- Powerful light output (20% brighter than competitive models!)
- Lightweight for easy handling
- Electronic switching provides continuous cool operation
- Tripod mounting bushing in handle
- Internal Rechargeable NiMH batteries or AC powered
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Stroboscope Instruments |
|
Product Number
|
6206-013 |
|
Product Name
|
230 Vac Stroboscope Kit |
Unlock Full Specs
to access all available technical data
Similar Products
Instrument Type
Handheld; Portable
Flash Rate Range
60 to 120000 FPM (Flashes/min)
User Interface Type
Digital Front Panel
View Details
Instrument Type
Handheld
Flash Rate Range
? to 6000 FPM (Flashes/min)
User Interface Type
Digital Front Panel
View Details
Instrument Type
Handheld; Portable
Flash Rate Range
30 to 14000 FPM (Flashes/min)
Flash Rate Resolution
0.1000 ±FPM
View Details