Monarch Instrument 230 Vac Stroboscope 6206-012

Description
Product Highlights The Monarch 6206-012 Nova-Strobe 230V AC line-powered digital stroboscope has a xenon flash tube, a 30 to 10,000 flashes per minute (FPM) range, internal phase shifting, and continuous duty cycle. It is designed for motion analysis, preventive maintenance, printing inspection, harmonics analysis, and speed measurement of repetitive motion. The xenon flash tube has an auto-adjustable 8 to 20 microsecond flash duration to provide crisp images in brightly lit areas. Xenon flash tubes have brighter light output and a shorter flash duration than LED lights. Bright light output is required for quality images in brightly lit areas, and shorter flash durations provide sharper images, especially at high rates of speed. The stroboscope has a flash rate range of 30 to 10,000 FPM and a flash rate accuracy of 0.002% of setting, or + or - least significant digit/0.01 for use in slow-to-medium speed applications. Built-in multiply-by-2 and divide-by-2 functionality allows the operator to distinguish true RPM from harmonics. Internal phase shift functionality allows the operator to manually rotate the target location clockwise or counterclockwise in 5 degree increments. The built-in 1/4" - 20 UNF (Unified Fine) thread mount, continuous duty cycle, and 230V AC power source provide long-term use in permanent installations without the need for cool-down periods. Stroboscopes are used in a variety of settings including manufacturing, printing, education, and photography. Cost effective Powerful light output (20% brighter than competitive models!) Lightweight for easy handling Electronic switching provides continuous cool operation Tripod mounting bushing in handle Internal Rechargeable NiMH batteries or AC powered
Datasheet
Description
Product Highlights The Monarch 6206-012 Nova-Strobe 230V AC line-powered digital stroboscope has a xenon flash tube, a 30 to 10,000 flashes per minute (FPM) range, internal phase shifting, and continuous duty cycle. It is designed for motion analysis, preventive maintenance, printing inspection, harmonics analysis, and speed measurement of repetitive motion. The xenon flash tube has an auto-adjustable 8 to 20 microsecond flash duration to provide crisp images in brightly lit areas. Xenon flash tubes have brighter light output and a shorter flash duration than LED lights. Bright light output is required for quality images in brightly lit areas, and shorter flash durations provide sharper images, especially at high rates of speed. The stroboscope has a flash rate range of 30 to 10,000 FPM and a flash rate accuracy of 0.002% of setting, or + or - least significant digit/0.01 for use in slow-to-medium speed applications. Built-in multiply-by-2 and divide-by-2 functionality allows the operator to distinguish true RPM from harmonics. Internal phase shift functionality allows the operator to manually rotate the target location clockwise or counterclockwise in 5 degree increments. The built-in 1/4" - 20 UNF (Unified Fine) thread mount, continuous duty cycle, and 230V AC power source provide long-term use in permanent installations without the need for cool-down periods. Stroboscopes are used in a variety of settings including manufacturing, printing, education, and photography. Cost effective Powerful light output (20% brighter than competitive models!) Lightweight for easy handling Electronic switching provides continuous cool operation Tripod mounting bushing in handle Internal Rechargeable NiMH batteries or AC powered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
230 Vac Stroboscope - 6206-012 - Transcat, Inc.
Rochester, NY, USA
230 Vac Stroboscope
6206-012
230 Vac Stroboscope 6206-012
Product Highlights The Monarch 6206-012 Nova-Strobe 230V AC line-powered digital stroboscope has a xenon flash tube, a 30 to 10,000 flashes per minute (FPM) range, internal phase shifting, and continuous duty cycle. It is designed for motion analysis, preventive maintenance, printing inspection, harmonics analysis, and speed measurement of repetitive motion. The xenon flash tube has an auto-adjustable 8 to 20 microsecond flash duration to provide crisp images in brightly lit areas. Xenon flash tubes have brighter light output and a shorter flash duration than LED lights. Bright light output is required for quality images in brightly lit areas, and shorter flash durations provide sharper images, especially at high rates of speed. The stroboscope has a flash rate range of 30 to 10,000 FPM and a flash rate accuracy of 0.002% of setting, or + or - least significant digit/0.01 for use in slow-to-medium speed applications. Built-in multiply-by-2 and divide-by-2 functionality allows the operator to distinguish true RPM from harmonics. Internal phase shift functionality allows the operator to manually rotate the target location clockwise or counterclockwise in 5 degree increments. The built-in 1/4" - 20 UNF (Unified Fine) thread mount, continuous duty cycle, and 230V AC power source provide long-term use in permanent installations without the need for cool-down periods. Stroboscopes are used in a variety of settings including manufacturing, printing, education, and photography. Cost effective Powerful light output (20% brighter than competitive models!) Lightweight for easy handling Electronic switching provides continuous cool operation Tripod mounting bushing in handle Internal Rechargeable NiMH batteries or AC powered

Product Highlights

The Monarch 6206-012 Nova-Strobe 230V AC line-powered digital stroboscope has a xenon flash tube, a 30 to 10,000 flashes per minute (FPM) range, internal phase shifting, and continuous duty cycle. It is designed for motion analysis, preventive maintenance, printing inspection, harmonics analysis, and speed measurement of repetitive motion. The xenon flash tube has an auto-adjustable 8 to 20 microsecond flash duration to provide crisp images in brightly lit areas. Xenon flash tubes have brighter light output and a shorter flash duration than LED lights. Bright light output is required for quality images in brightly lit areas, and shorter flash durations provide sharper images, especially at high rates of speed. The stroboscope has a flash rate range of 30 to 10,000 FPM and a flash rate accuracy of 0.002% of setting, or + or - least significant digit/0.01 for use in slow-to-medium speed applications. Built-in multiply-by-2 and divide-by-2 functionality allows the operator to distinguish true RPM from harmonics. Internal phase shift functionality allows the operator to manually rotate the target location clockwise or counterclockwise in 5 degree increments. The built-in 1/4" - 20 UNF (Unified Fine) thread mount, continuous duty cycle, and 230V AC power source provide long-term use in permanent installations without the need for cool-down periods. Stroboscopes are used in a variety of settings including manufacturing, printing, education, and photography.

  • Cost effective
  • Powerful light output (20% brighter than competitive models!)
  • Lightweight for easy handling
  • Electronic switching provides continuous cool operation
  • Tripod mounting bushing in handle
  • Internal Rechargeable NiMH batteries or AC powered
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number 6206-012
Product Name 230 Vac Stroboscope
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
 - Lith-O-Light 40 - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Fixed
Flash Rate Range ? to 6000 FPM (Flashes/min)
Flash Duration 10 µs
View Details
Portable Digital Industrial Stroboscope - HHT41B - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 100 to 12500 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details