Monarch Instrument Smart Laser Sensor SLS-115/230

Description
Smart Laser Sensor is an internal battery-powered optical sensor utilizing a visible Class 3R Laser for a TTL pulse output. Operating range up to 65 feet with reflective tape and up to 3 feet* (1 m) off contrasting color targets, key-ways, bolt heads or blades. Features "Smart" auto gain provides best performance in picking up target reflection. "On Target" Indicator TTL pulse output signal inverter Switch Manual sensitivity knob provides dynamic fine tuning of sensor response On/Off or Recharge Switch Power/Battery Condition Indicator Class 3R visible Laser and Nose-piece Signal/Pulse/RS232 Output DIN connector Port External DC power or recharger Port Tripod Mounting Bushing (¼ - 20 UNC) Applications Potable balancing TTL trigger Automotive and aerospace performance testing Vibration data collection TTL trigger, synchronous time averaging Paper making and converting felt speed, feed rates Data acquisition TTL trigger Rotating machinery speed readings and TTL trigger
Description
Smart Laser Sensor is an internal battery-powered optical sensor utilizing a visible Class 3R Laser for a TTL pulse output. Operating range up to 65 feet with reflective tape and up to 3 feet* (1 m) off contrasting color targets, key-ways, bolt heads or blades. Features "Smart" auto gain provides best performance in picking up target reflection. "On Target" Indicator TTL pulse output signal inverter Switch Manual sensitivity knob provides dynamic fine tuning of sensor response On/Off or Recharge Switch Power/Battery Condition Indicator Class 3R visible Laser and Nose-piece Signal/Pulse/RS232 Output DIN connector Port External DC power or recharger Port Tripod Mounting Bushing (¼ - 20 UNC) Applications Potable balancing TTL trigger Automotive and aerospace performance testing Vibration data collection TTL trigger, synchronous time averaging Paper making and converting felt speed, feed rates Data acquisition TTL trigger Rotating machinery speed readings and TTL trigger

Suppliers

Company
Product
Description
Supplier Links
Smart Laser Sensor - SLS-115/230 - Monarch Instrument
Amherst, NH, USA
Smart Laser Sensor
SLS-115/230
Smart Laser Sensor SLS-115/230
Smart Laser Sensor is an internal battery-powered optical sensor utilizing a visible Class 3R Laser for a TTL pulse output. Operating range up to 65 feet with reflective tape and up to 3 feet* (1 m) off contrasting color targets, key-ways, bolt heads or blades. Features "Smart" auto gain provides best performance in picking up target reflection. "On Target" Indicator TTL pulse output signal inverter Switch Manual sensitivity knob provides dynamic fine tuning of sensor response On/Off or Recharge Switch Power/Battery Condition Indicator Class 3R visible Laser and Nose-piece Signal/Pulse/RS232 Output DIN connector Port External DC power or recharger Port Tripod Mounting Bushing (¼ - 20 UNC) Applications Potable balancing TTL trigger Automotive and aerospace performance testing Vibration data collection TTL trigger, synchronous time averaging Paper making and converting felt speed, feed rates Data acquisition TTL trigger Rotating machinery speed readings and TTL trigger

Smart Laser Sensor is an internal battery-powered optical sensor utilizing a visible Class 3R Laser for a TTL pulse output. Operating range up to 65 feet with reflective tape and up to 3 feet* (1 m) off contrasting color targets, key-ways, bolt heads or blades.

Features

  • "Smart" auto gain provides best performance in picking up target reflection.
  • "On Target" Indicator
  • TTL pulse output signal inverter Switch
  • Manual sensitivity knob provides dynamic fine tuning of sensor response
  • On/Off or Recharge Switch Power/Battery Condition Indicator
  • Class 3R visible Laser and Nose-piece
  • Signal/Pulse/RS232 Output DIN connector Port
  • External DC power or recharger Port
  • Tripod Mounting Bushing (¼ - 20 UNC)

Applications

  • Potable balancing TTL trigger
  • Automotive and aerospace performance testing
  • Vibration data collection TTL trigger, synchronous time averaging
  • Paper making and converting felt speed, feed rates
  • Data acquisition TTL trigger
  • Rotating machinery speed readings and TTL trigger
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Tachometers
Product Number SLS-115/230
Product Name Smart Laser Sensor
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Benchtop; Panel
Outputs Frequency; Serial/Digital
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometers - 1238812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared), Contact, optical)
Features Battery Powered
Operating Speed 19999 to 99999 rpm
View Details
Hand Held Tachometer Rotation Meter - PCE-DT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller) (optional feature); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Frequency to Analog Converter/Tachometer - F2A1X - Monarch Instrument
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Outputs Analog Current; Analog Voltage
View Details