Monarch Instrument LED Stroboscope/Tachometer 6241-010

Description
Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Has all the features of the 300 and adds an additional standard battery pack, remote laser docking station, phase delay,time delay and virtual slow motion. Light output: 3400 Lux @ 6000 FPM, 12 inches (30.48cm), 2 deg. duty cycle, Max light output: 24,000 Lux Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4"x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing
Description
Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Has all the features of the 300 and adds an additional standard battery pack, remote laser docking station, phase delay,time delay and virtual slow motion. Light output: 3400 Lux @ 6000 FPM, 12 inches (30.48cm), 2 deg. duty cycle, Max light output: 24,000 Lux Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4"x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing

Suppliers

Company
Product
Description
Supplier Links
LED Stroboscope/Tachometer - NOVA-PRO-100 - Transcat, Inc.
Rochester, NY, USA
LED Stroboscope/Tachometer
NOVA-PRO-100
LED Stroboscope/Tachometer NOVA-PRO-100
Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter. Has all the features of the 300 and adds an additional standard battery pack, remote laser docking station, phase delay,time delay and virtual slow motion. Light output: 3400 Lux @ 6000 FPM, 12 inches (30.48cm), 2 deg. duty cycle, Max light output: 24,000 Lux Super bright LED's Integral/removable laser module (optional on 100) Splash resistant IP54 enclosure 1/4"x 20 tripod mount Ergonomic one handed operation Removable rechargeable Li-ion battery Continuous AC operation available Energy efficient with long battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues Determine speed of rotating equipment using strobe or built in laser tachometer Troubleshoot high speed automation processes by placing them in virtual slow motion Print quality inspection Textile processing inspection Phase reference balancing

Product Highlights

All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are extraordinarily bright yet extremely efficient allowing cool continuous operation and extremely long battery life (up to 19 hours on a single charge). Continuous operation is also possible with the optional AC adapter.

Has all the features of the 300 and adds an additional standard battery pack, remote laser docking station, phase delay,time delay and virtual slow motion.

  • Light output: 3400 Lux @ 6000 FPM, 12 inches (30.48cm), 2 deg. duty cycle, Max light output: 24,000 Lux
  • Super bright LED's
  • Integral/removable laser module (optional on 100)
  • Splash resistant IP54 enclosure
  • 1/4"x 20 tripod mount
  • Ergonomic one handed operation
  • Removable rechargeable Li-ion battery
  • Continuous AC operation available
  • Energy efficient with long battery life (9 hours typical)
  • Extremely bright, uniform light output
  • Completely silent
  • Cool operation
  • No lamp replacements
  • Extremely high flash rates (up to 999,999 FPM)
  • Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process
  • Diagnose alignment issues
  • Determine speed of rotating equipment using strobe or built in laser tachometer
  • Troubleshoot high speed automation processes by placing them in virtual slow motion
  • Print quality inspection
  • Textile processing inspection
  • Phase reference balancing
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number NOVA-PRO-100
Product Name LED Stroboscope/Tachometer
Unlock Full Specs
to access all available technical data

Similar Products

Stroboscope, SaberStrobe (LED) - HC-DT326 - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
View Details
Portable Digital Industrial Stroboscope - HHT41B - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 100 to 12500 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Tracker - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Handheld
Flash Rate Range ? to 6000 FPM (Flashes/min)
Flash Duration 100 µs
View Details