Monarch Instrument Nova-Strobe AC Powered Stroboscopes BAX

Description
The Nova-Strobe series represents the latest in portable stroboscope technology. The bax is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per minute (FPM) these strobes are comfortable to hold and will operate continuously with no danger of overheating. The bax stroboscope is AC mains powered (115 or 230 Vac) and weighs only 1.5 lbs. (0.68 kg). A large digital LCD is easy to adjust and read. The flash rate adjustment is quickly made with the tactile tuning knob. Features All new Nova-Strobe BAX provides a low-cost digital display stroboscope. Cost Effective Powerful light output (20% brighter than competitive models) Lightweight for easy handling Electronic Switching provides continuous cool operation Tripod mounting bushing in handle AC powered The Nova-Strobe series represents the latest in portable stroboscope technology. The BAX is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per minute (FPM) these strobes are comfortable to hold and will operate continuously with no danger of overheating. The BAX stroboscope is AC powered (115 or 230 Vac) and weighs only 1.5 lbs. (0.68 kg). A large digital LCD is easy to adjust and read. The flash rate adjustment is quickly made with the tactile tuning knob.
Datasheet
Description
The Nova-Strobe series represents the latest in portable stroboscope technology. The bax is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per minute (FPM) these strobes are comfortable to hold and will operate continuously with no danger of overheating. The bax stroboscope is AC mains powered (115 or 230 Vac) and weighs only 1.5 lbs. (0.68 kg). A large digital LCD is easy to adjust and read. The flash rate adjustment is quickly made with the tactile tuning knob. Features All new Nova-Strobe BAX provides a low-cost digital display stroboscope. Cost Effective Powerful light output (20% brighter than competitive models) Lightweight for easy handling Electronic Switching provides continuous cool operation Tripod mounting bushing in handle AC powered The Nova-Strobe series represents the latest in portable stroboscope technology. The BAX is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per minute (FPM) these strobes are comfortable to hold and will operate continuously with no danger of overheating. The BAX stroboscope is AC powered (115 or 230 Vac) and weighs only 1.5 lbs. (0.68 kg). A large digital LCD is easy to adjust and read. The flash rate adjustment is quickly made with the tactile tuning knob.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nova-Strobe AC Powered Stroboscopes - BAX - Monarch Instrument
Amherst, NH, USA
Nova-Strobe AC Powered Stroboscopes
BAX
Nova-Strobe AC Powered Stroboscopes BAX
The Nova-Strobe series represents the latest in portable stroboscope technology. The bax is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per minute (FPM) these strobes are comfortable to hold and will operate continuously with no danger of overheating. The bax stroboscope is AC mains powered (115 or 230 Vac) and weighs only 1.5 lbs. (0.68 kg). A large digital LCD is easy to adjust and read. The flash rate adjustment is quickly made with the tactile tuning knob. Features All new Nova-Strobe BAX provides a low-cost digital display stroboscope. Cost Effective Powerful light output (20% brighter than competitive models) Lightweight for easy handling Electronic Switching provides continuous cool operation Tripod mounting bushing in handle AC powered The Nova-Strobe series represents the latest in portable stroboscope technology. The BAX is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per minute (FPM) these strobes are comfortable to hold and will operate continuously with no danger of overheating. The BAX stroboscope is AC powered (115 or 230 Vac) and weighs only 1.5 lbs. (0.68 kg). A large digital LCD is easy to adjust and read. The flash rate adjustment is quickly made with the tactile tuning knob.

The Nova-Strobe series represents the latest in portable stroboscope technology. The bax is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per minute (FPM) these strobes are comfortable to hold and will operate continuously with no danger of overheating.

The bax stroboscope is AC mains powered (115 or 230 Vac) and weighs only 1.5 lbs. (0.68 kg). A large digital LCD is easy to adjust and read. The flash rate adjustment is quickly made with the tactile tuning knob.

Features

All new Nova-Strobe BAX provides a low-cost digital display stroboscope.

  • Cost Effective
  • Powerful light output (20% brighter than competitive models)
  • Lightweight for easy handling
  • Electronic Switching provides continuous cool operation
  • Tripod mounting bushing in handle
  • AC powered

The Nova-Strobe series represents the latest in portable stroboscope technology. The BAX is simple to operate, just point and shoot. Lightweight and bright with flash rates to 10,000 flashes per minute (FPM) these strobes are comfortable to hold and will operate continuously with no danger of overheating.

The BAX stroboscope is AC powered (115 or 230 Vac) and weighs only 1.5 lbs. (0.68 kg). A large digital LCD is easy to adjust and read. The flash rate adjustment is quickly made with the tactile tuning knob.

Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Stroboscope Instruments
Product Number BAX
Product Name Nova-Strobe AC Powered Stroboscopes
Instrument Type Handheld; Portable
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Portable Digital Industrial Stroboscope - HHT41B - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 100 to 12500 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
Pulsed Stroboscopic Inspection Light - 1X3 - Unilux, Inc.
Specs
Instrument Type Handheld
Flash Rate Range 300 to 50000 FPM (Flashes/min)
Flash Duration 250 µs
View Details