Monarch Instrument Nova-Strobe LED Portable Stroboscopes PBL

Description
The Monarch Nova-Strobe LED family of rugged industrial stroboscopes provide an extremely bright, uniform light output for performing stop motion diagnostic inspection and RPM measurements. The twelve LED light source is extremely efficient which means long battery life and continuous cool operation. A wide operating range of 30-500,000 flashes per minute covers all applications. The top of the line PBL has all the features of the DBL and adds external phase delay, time delay and virtual RPM mode. The PBL will also run continuously, 24/7 with the power supply/re-charger. The PBL is available stand-alone or as a kit. PBL Stroboscope includes: Stroboscope with universal 115/230 power supply/re-charger with interchangeable wall plugs, operation manual and NIST certificate. PBL Stroboscope Kit includes: Stroboscope with universal 115/230 power supply/re-charger with interchangeable wall plugs, operation manual, NIST certificate and rugged high density foam lined water tight carry case. Features Flash rates from 30 to 500,000 flashes per minute Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) in handle CE marked and RoHS compliant Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Adjustable brightness control Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors Brightest portable LED strobes available NIST Certificate of Calibration included Continuous operation, 24/7 Benefits of LED Energy efficient with long battery life (8-10 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 500,000 FPM)
Datasheet
Description
The Monarch Nova-Strobe LED family of rugged industrial stroboscopes provide an extremely bright, uniform light output for performing stop motion diagnostic inspection and RPM measurements. The twelve LED light source is extremely efficient which means long battery life and continuous cool operation. A wide operating range of 30-500,000 flashes per minute covers all applications. The top of the line PBL has all the features of the DBL and adds external phase delay, time delay and virtual RPM mode. The PBL will also run continuously, 24/7 with the power supply/re-charger. The PBL is available stand-alone or as a kit. PBL Stroboscope includes: Stroboscope with universal 115/230 power supply/re-charger with interchangeable wall plugs, operation manual and NIST certificate. PBL Stroboscope Kit includes: Stroboscope with universal 115/230 power supply/re-charger with interchangeable wall plugs, operation manual, NIST certificate and rugged high density foam lined water tight carry case. Features Flash rates from 30 to 500,000 flashes per minute Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) in handle CE marked and RoHS compliant Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Adjustable brightness control Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors Brightest portable LED strobes available NIST Certificate of Calibration included Continuous operation, 24/7 Benefits of LED Energy efficient with long battery life (8-10 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 500,000 FPM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nova-Strobe LED Portable Stroboscopes - PBL - Monarch Instrument
Amherst, NH, USA
Nova-Strobe LED Portable Stroboscopes
PBL
Nova-Strobe LED Portable Stroboscopes PBL
The Monarch Nova-Strobe LED family of rugged industrial stroboscopes provide an extremely bright, uniform light output for performing stop motion diagnostic inspection and RPM measurements. The twelve LED light source is extremely efficient which means long battery life and continuous cool operation. A wide operating range of 30-500,000 flashes per minute covers all applications. The top of the line PBL has all the features of the DBL and adds external phase delay, time delay and virtual RPM mode. The PBL will also run continuously, 24/7 with the power supply/re-charger. The PBL is available stand-alone or as a kit. PBL Stroboscope includes: Stroboscope with universal 115/230 power supply/re-charger with interchangeable wall plugs, operation manual and NIST certificate. PBL Stroboscope Kit includes: Stroboscope with universal 115/230 power supply/re-charger with interchangeable wall plugs, operation manual, NIST certificate and rugged high density foam lined water tight carry case. Features Flash rates from 30 to 500,000 flashes per minute Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) in handle CE marked and RoHS compliant Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Adjustable brightness control Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors Brightest portable LED strobes available NIST Certificate of Calibration included Continuous operation, 24/7 Benefits of LED Energy efficient with long battery life (8-10 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 500,000 FPM)

The Monarch Nova-Strobe LED family of rugged industrial stroboscopes provide an extremely bright, uniform light output for performing stop motion diagnostic inspection and RPM measurements. The twelve LED light source is extremely efficient which means long battery life and continuous cool operation. A wide operating range of 30-500,000 flashes per minute covers all applications.

The top of the line PBL has all the features of the DBL and adds external phase delay, time delay and virtual RPM mode. The PBL will also run continuously, 24/7 with the power supply/re-charger. The PBL is available stand-alone or as a kit.

PBL Stroboscope includes: Stroboscope with universal 115/230 power supply/re-charger with interchangeable wall plugs, operation manual and NIST certificate.

PBL Stroboscope Kit includes: Stroboscope with universal 115/230 power supply/re-charger with interchangeable wall plugs, operation manual, NIST certificate and rugged high density foam lined water tight carry case.

Features

  • Flash rates from 30 to 500,000 flashes per minute
  • Diagnostic inspection and RPM checks
  • Digital LCD backlit display
  • Tripod mounting bushing (1/4-20) in handle
  • CE marked and RoHS compliant
  • Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz)
  • Adjustable brightness control
  • Lightweight Industrial design
  • 12 button keypad makes entering flash rates extremely quick
  • Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors
  • Brightest portable LED strobes available
  • NIST Certificate of Calibration included
  • Continuous operation, 24/7

Benefits of LED

  • Energy efficient with long battery life (8-10 hours typical)
  • Extremely bright, uniform light output
  • Completely silent
  • Cool operation
  • No lamp replacements
  • Extremely high flash rates (up to 500,000 FPM)
Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Stroboscope Instruments
Product Number PBL
Product Name Nova-Strobe LED Portable Stroboscopes
Instrument Type Handheld; Portable
Flash Rate Range 30 to 500000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
Flash Duration 3000 µs
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
 - Guardian LOL-10 - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 9600 FPM (Flashes/min)
Flash Duration 20 µs
View Details
Digital Stroboscope - HHT30R - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 20000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details