Monarch Instrument DBL Stroboscope Kit 6231-011

Description
Product Highlights Flash rates from 30 to 500,000 flashes per minute Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) in handle CE marked Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Adjustable brightness control Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick (DBL, PBL models) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors (DBL, PBL models) Brightest portable LED strobes available NIST Certificate of Calibration included with DBL and PBL models Continuous operation, 24/7 (PBL) Each Unit Includes DBL Strobe Universal 115/230 recharger with interchangeable wall plugs Operation manual NIST calibration certificate Plastic latching carry case
Description
Product Highlights Flash rates from 30 to 500,000 flashes per minute Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) in handle CE marked Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Adjustable brightness control Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick (DBL, PBL models) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors (DBL, PBL models) Brightest portable LED strobes available NIST Certificate of Calibration included with DBL and PBL models Continuous operation, 24/7 (PBL) Each Unit Includes DBL Strobe Universal 115/230 recharger with interchangeable wall plugs Operation manual NIST calibration certificate Plastic latching carry case

Suppliers

Company
Product
Description
Supplier Links
DBL Stroboscope Kit - 6231-011 - Transcat, Inc.
Rochester, NY, USA
DBL Stroboscope Kit
6231-011
DBL Stroboscope Kit 6231-011
Product Highlights Flash rates from 30 to 500,000 flashes per minute Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) in handle CE marked Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz) Adjustable brightness control Lightweight Industrial design 12 button keypad makes entering flash rates extremely quick (DBL, PBL models) Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors (DBL, PBL models) Brightest portable LED strobes available NIST Certificate of Calibration included with DBL and PBL models Continuous operation, 24/7 (PBL) Each Unit Includes DBL Strobe Universal 115/230 recharger with interchangeable wall plugs Operation manual NIST calibration certificate Plastic latching carry case

Product Highlights

  • Flash rates from 30 to 500,000 flashes per minute
  • Diagnostic inspection and RPM checks
  • Digital LCD backlit display
  • Tripod mounting bushing (1/4-20) in handle
  • CE marked
  • Flash rate may be displayed in Flashes per Minute (FPM) or Flashes per Second (Hz)
  • Adjustable brightness control
  • Lightweight Industrial design
  • 12 button keypad makes entering flash rates extremely quick (DBL, PBL models)
  • Individual input and output TTL jacks (1/8 inch phone) provides power to remote sensors and allows "daisy-chaining" of multiple strobes. A Tachometer mode allows accurate speed measurement up to 500,000 RPM using external sensors (DBL, PBL models)
  • Brightest portable LED strobes available
  • NIST Certificate of Calibration included with DBL and PBL models
  • Continuous operation, 24/7 (PBL)

Each Unit Includes

  • DBL Strobe
  • Universal 115/230 recharger with interchangeable wall plugs
  • Operation manual
  • NIST calibration certificate
  • Plastic latching carry case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number 6231-011
Product Name DBL Stroboscope Kit
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Big Shot - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Fixed
Flash Duration 100 µs
Operating Temp 32 to 122 F (0.0 to 50 C)
View Details