Monarch Instrument Basic Stroboscope,Battery-power w/PSC-2U Recharger(115/230VAC) 6207-013

Description
Product Highlights Cost effective Powerful light output (20% brighter than competitive models!) Lightweight for easy handling Electronic switching provides continuous cool operation Tripod mounting bushing in handle Internal Rechargeable NiMH batteries or AC powered Range Flashes/Minute 30-10,000 FPM / RPM Display Digital LCD Accuracy/Resolution 0.002% of setting or +/- 1 lsd /1 FPM Flash Energy/Duration 230 mJoule up to 3450 FPM / 8-20 usec Average Power-Watts >13W above 3450 FPM Flash Tube & Life (typical) High Power Xenon - 100 million flashes typical Operating Time (charged batteries) 2 hours typical @ 1800 FPM Size (L x W x H) Body: 9" x 3.66" x 3.56" (229 x 93 x 90 mm); Reflector Housing: 4.8" (122 mm) diameter; Handle: 4.25" (108 mm) long Power Internal NiMH rechargeable batteries Weight 1.9 Lbs. (0.86 kg) Each Unit Includes PSC-2U (115/230Vac) Recharger Spare Lamp Latching Carrying Case
Description
Product Highlights Cost effective Powerful light output (20% brighter than competitive models!) Lightweight for easy handling Electronic switching provides continuous cool operation Tripod mounting bushing in handle Internal Rechargeable NiMH batteries or AC powered Range Flashes/Minute 30-10,000 FPM / RPM Display Digital LCD Accuracy/Resolution 0.002% of setting or +/- 1 lsd /1 FPM Flash Energy/Duration 230 mJoule up to 3450 FPM / 8-20 usec Average Power-Watts >13W above 3450 FPM Flash Tube & Life (typical) High Power Xenon - 100 million flashes typical Operating Time (charged batteries) 2 hours typical @ 1800 FPM Size (L x W x H) Body: 9" x 3.66" x 3.56" (229 x 93 x 90 mm); Reflector Housing: 4.8" (122 mm) diameter; Handle: 4.25" (108 mm) long Power Internal NiMH rechargeable batteries Weight 1.9 Lbs. (0.86 kg) Each Unit Includes PSC-2U (115/230Vac) Recharger Spare Lamp Latching Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Basic Stroboscope,Battery-power w/PSC-2U Recharger(115/230VAC) - 6207-013 - Transcat, Inc.
Rochester, NY, USA
Basic Stroboscope,Battery-power w/PSC-2U Recharger(115/230VAC)
6207-013
Basic Stroboscope,Battery-power w/PSC-2U Recharger(115/230VAC) 6207-013
Product Highlights Cost effective Powerful light output (20% brighter than competitive models!) Lightweight for easy handling Electronic switching provides continuous cool operation Tripod mounting bushing in handle Internal Rechargeable NiMH batteries or AC powered Range Flashes/Minute 30-10,000 FPM / RPM Display Digital LCD Accuracy/Resolution 0.002% of setting or +/- 1 lsd /1 FPM Flash Energy/Duration 230 mJoule up to 3450 FPM / 8-20 usec Average Power-Watts >13W above 3450 FPM Flash Tube & Life (typical) High Power Xenon - 100 million flashes typical Operating Time (charged batteries) 2 hours typical @ 1800 FPM Size (L x W x H) Body: 9" x 3.66" x 3.56" (229 x 93 x 90 mm); Reflector Housing: 4.8" (122 mm) diameter; Handle: 4.25" (108 mm) long Power Internal NiMH rechargeable batteries Weight 1.9 Lbs. (0.86 kg) Each Unit Includes PSC-2U (115/230Vac) Recharger Spare Lamp Latching Carrying Case

Product Highlights

  • Cost effective
  • Powerful light output (20% brighter than competitive models!)
  • Lightweight for easy handling
  • Electronic switching provides continuous cool operation
  • Tripod mounting bushing in handle
  • Internal Rechargeable NiMH batteries or AC powered
  • Range Flashes/Minute 30-10,000 FPM / RPM
  • Display Digital LCD
  • Accuracy/Resolution 0.002% of setting or +/- 1 lsd /1 FPM
  • Flash Energy/Duration 230 mJoule up to 3450 FPM / 8-20 usec
  • Average Power-Watts >13W above 3450 FPM
  • Flash Tube & Life (typical) High Power Xenon - 100 million flashes typical
  • Operating Time (charged batteries) 2 hours typical @ 1800 FPM
  • Size (L x W x H) Body: 9" x 3.66" x 3.56" (229 x 93 x 90 mm); Reflector Housing: 4.8" (122 mm) diameter; Handle: 4.25" (108 mm) long
  • Power Internal NiMH rechargeable batteries
  • Weight 1.9 Lbs. (0.86 kg)

Each Unit Includes

  • PSC-2U (115/230Vac) Recharger
  • Spare Lamp
  • Latching Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number 6207-013
Product Name Basic Stroboscope,Battery-power w/PSC-2U Recharger(115/230VAC)
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
 - Hi-Lighter - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 24000 FPM (Flashes/min)
Operating Temp 32 to 104 F (0.0 to 40 C)
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details