Monarch Instrument 115/230 Vac Stroboscope 6204-012

Description
Product Highlights 20% brighter than previous models - advanced switching power supplies run cool Battery models weigh less than 2lbs and run twice as long All models are RoHS compliant (lead free) Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want Digital controlled microprocessor keeps readings rock steady Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 14,000 fpm limit Store and recall up to 6 user selectable values Last measurement memory, even with the power off Flash rate may be displayed in Flashes per Minute (RPM) or Flashes per Second (Hz) Individual input and output TTL jacks (1/8 inch phone) provides power to remotes sensors and allows "daisy-chaining" of multiple strobes Power is provided for external sensors Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors Tripod mounting bushing in handle Each Unit Includes NIST Certificate of Calibration Universal recharger (90 - 240 Vac)
Datasheet
Description
Product Highlights 20% brighter than previous models - advanced switching power supplies run cool Battery models weigh less than 2lbs and run twice as long All models are RoHS compliant (lead free) Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want Digital controlled microprocessor keeps readings rock steady Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 14,000 fpm limit Store and recall up to 6 user selectable values Last measurement memory, even with the power off Flash rate may be displayed in Flashes per Minute (RPM) or Flashes per Second (Hz) Individual input and output TTL jacks (1/8 inch phone) provides power to remotes sensors and allows "daisy-chaining" of multiple strobes Power is provided for external sensors Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors Tripod mounting bushing in handle Each Unit Includes NIST Certificate of Calibration Universal recharger (90 - 240 Vac)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
115/230 Vac Stroboscope - 99207TS - Transcat, Inc.
Rochester, NY, USA
115/230 Vac Stroboscope
99207TS
115/230 Vac Stroboscope 99207TS
Product Highlights 20% brighter than previous models - advanced switching power supplies run cool Battery models weigh less than 2lbs and run twice as long All models are RoHS compliant (lead free) Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want Digital controlled microprocessor keeps readings rock steady Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 14,000 fpm limit Store and recall up to 6 user selectable values Last measurement memory, even with the power off Flash rate may be displayed in Flashes per Minute (RPM) or Flashes per Second (Hz) Individual input and output TTL jacks (1/8 inch phone) provides power to remotes sensors and allows "daisy-chaining" of multiple strobes Power is provided for external sensors Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors Tripod mounting bushing in handle Each Unit Includes NIST Certificate of Calibration Universal recharger (90 - 240 Vac)

Product Highlights

  • 20% brighter than previous models - advanced switching power supplies run cool
  • Battery models weigh less than 2lbs and run twice as long
  • All models are RoHS compliant (lead free)
  • Flash rates from 30 to 20,000 flashes per minute, adjustable in 0.1 step increments, the coarse/fine adjustment knob makes it quick and easy to set the exact flash rate you want
  • Digital controlled microprocessor keeps readings rock steady
  • Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments
  • Times 2 and divide by 2 push buttons allow easy checking for actual RPM, harmonics and allow stop motion far beyond the 14,000 fpm limit
  • Store and recall up to 6 user selectable values
  • Last measurement memory, even with the power off
  • Flash rate may be displayed in Flashes per Minute (RPM) or Flashes per Second (Hz)
  • Individual input and output TTL jacks (1/8 inch phone) provides power to remotes sensors and allows "daisy-chaining" of multiple strobes
  • Power is provided for external sensors
  • Tachometer mode allows accurate speed measurement up to 250,000 RPM using external sensors
  • Tripod mounting bushing in handle

Each Unit Includes

  • NIST Certificate of Calibration
  • Universal recharger (90 - 240 Vac)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number 99207TS
Product Name 115/230 Vac Stroboscope
Unlock Full Specs
to access all available technical data

Similar Products

Stroboscope, SaberStrobe (LED) - HC-DT326 - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
View Details
 - Guardian LOL-10 - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 9600 FPM (Flashes/min)
Flash Duration 20 µs
View Details
Portable Digital Industrial Stroboscope - HHT41B - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 100 to 12500 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details