Monarch Instrument Stroboscope Kit 6205-052

Description
Product Highlights PALM STROBE x has a removable, re-chargeable battery pack. Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Display 6 digit alphanumeric backlit LCD Light Power 7.9 watts @ 6000 FPM, 150 mJoules up to 3100 FPM Flash Duration 10 - 30 µseconds typical Flash Lamp Life 100 million flashes typical Range: 5 - 250,000 RPM Accuracy: ± 0.01% or 0.1 RPM Updatete Rate: 1 second typical External Input: 0 to 5 volt TTL compatible (+12V pk max) 20 µsec min pulse width. Positive edge triggered Run Time 2 hour typical at 1800 FPM with fully charged batteries. Adjustment Four Quadrant Pressure Sensitive Joystick Button adjusts flash rate, x2 and ÷2 Output Pulse 250 µsec positive pulse, 5 Vdc typical Power Removable NiMH Rechargeable Battery Pack with integral charge control electronics Weight 1.2 lbs (0.55 kg) including battery Strobe Dimensions 3.04 x 9.34" (77 x 237mm) Each Unit Includes Palm Strobe x Battery PSC-2U 115/230 Vac Recharger Spare Lamps Latching Carrying Case
Description
Product Highlights PALM STROBE x has a removable, re-chargeable battery pack. Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Display 6 digit alphanumeric backlit LCD Light Power 7.9 watts @ 6000 FPM, 150 mJoules up to 3100 FPM Flash Duration 10 - 30 µseconds typical Flash Lamp Life 100 million flashes typical Range: 5 - 250,000 RPM Accuracy: ± 0.01% or 0.1 RPM Updatete Rate: 1 second typical External Input: 0 to 5 volt TTL compatible (+12V pk max) 20 µsec min pulse width. Positive edge triggered Run Time 2 hour typical at 1800 FPM with fully charged batteries. Adjustment Four Quadrant Pressure Sensitive Joystick Button adjusts flash rate, x2 and ÷2 Output Pulse 250 µsec positive pulse, 5 Vdc typical Power Removable NiMH Rechargeable Battery Pack with integral charge control electronics Weight 1.2 lbs (0.55 kg) including battery Strobe Dimensions 3.04 x 9.34" (77 x 237mm) Each Unit Includes Palm Strobe x Battery PSC-2U 115/230 Vac Recharger Spare Lamps Latching Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Stroboscope Kit - 6205-052 - Transcat, Inc.
Rochester, NY, USA
Stroboscope Kit
6205-052
Stroboscope Kit 6205-052
Product Highlights PALM STROBE x has a removable, re-chargeable battery pack. Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote sensors TTL compatible input/output N.I.S.T. Calibration included Display 6 digit alphanumeric backlit LCD Light Power 7.9 watts @ 6000 FPM, 150 mJoules up to 3100 FPM Flash Duration 10 - 30 µseconds typical Flash Lamp Life 100 million flashes typical Range: 5 - 250,000 RPM Accuracy: ± 0.01% or 0.1 RPM Updatete Rate: 1 second typical External Input: 0 to 5 volt TTL compatible (+12V pk max) 20 µsec min pulse width. Positive edge triggered Run Time 2 hour typical at 1800 FPM with fully charged batteries. Adjustment Four Quadrant Pressure Sensitive Joystick Button adjusts flash rate, x2 and ÷2 Output Pulse 250 µsec positive pulse, 5 Vdc typical Power Removable NiMH Rechargeable Battery Pack with integral charge control electronics Weight 1.2 lbs (0.55 kg) including battery Strobe Dimensions 3.04 x 9.34" (77 x 237mm) Each Unit Includes Palm Strobe x Battery PSC-2U 115/230 Vac Recharger Spare Lamps Latching Carrying Case

Product Highlights

  • PALM STROBE x has a removable, re-chargeable battery pack.
  • Unique joy-stick tuning button for single hand operation
  • Light weight
  • Flash rates to 12,500 FPM
  • Tachometer mode from remote sensors
  • TTL compatible input/output
  • N.I.S.T. Calibration included
  • Display 6 digit alphanumeric backlit LCD
  • Light Power 7.9 watts @ 6000 FPM, 150 mJoules up to 3100 FPM
  • Flash Duration 10 - 30 µseconds typical
  • Flash Lamp Life 100 million flashes typical
  • Range: 5 - 250,000 RPM
  • Accuracy: ± 0.01% or 0.1 RPM
  • Updatete Rate: 1 second typical
  • External Input: 0 to 5 volt TTL compatible (+12V pk max) 20 µsec min pulse width. Positive edge triggered
  • Run Time 2 hour typical at 1800 FPM with fully charged batteries.
  • Adjustment Four Quadrant Pressure Sensitive Joystick Button adjusts flash rate, x2 and ÷2
  • Output Pulse 250 µsec positive pulse, 5 Vdc typical
  • Power Removable NiMH Rechargeable Battery Pack with integral charge control electronics
  • Weight 1.2 lbs (0.55 kg) including battery
  • Strobe Dimensions 3.04 x 9.34" (77 x 237mm)

Each Unit Includes

  • Palm Strobe x
  • Battery
  • PSC-2U 115/230 Vac Recharger
  • Spare Lamps
  • Latching Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number 6205-052
Product Name Stroboscope Kit
Unlock Full Specs
to access all available technical data

Similar Products

Stroboscope, SaberStrobe (LED) - HC-DT326 - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
View Details
 - Big Shot - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Fixed
Flash Duration 100 µs
Operating Temp 32 to 122 F (0.0 to 50 C)
View Details
Portable Digital Industrial Stroboscope - HHT41B - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 100 to 12500 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details