Monarch Instrument Stroboscope -230 volt 6203-012

Description
Product Highlights The Monarch 6203-012 Nova-Strobe dax 230V AC digital stroboscope with xenon flash tube, internal and external trigger mode, and internal phase shift displays rate in flashes per minute (FPM) or flashes per second (Hz). It is designed for motion analysis, preventive maintenance, printing inspection, harmonics analysis, and speed measurement of repetitive motion. Internal and external trigger modes have a flash rate range of 30 to 20,000 FPM. Internal flash rates can be adjusted in 0.1 step increments using the coarse/fine adjustment knob. A digital microprocessor keeps readings accurate. Built-in multiply-by-2 and divide-by-2 push buttons allow the operator to distinguish actual rpm from harmonic frequencies, and provides stop-motion viewing beyond the 20,000 FPM limit. Tachometer mode measures speed up to 250,000 rpm with external sensor (not included). Separate transistor-transisto r logic (TTL) input and output jacks (1/8" phone) provide power to remote sensors and allow multiple strobes to be daisy-chained to provide wider coverage. The xenon flash tube has a 20 to 50 microsecond flash duration to provide crisp images in brightly lit areas. Xenon flash tubes have brighter light output and a shorter flash duration than LED lights. Bright light output is required for quality images in brightly lit areas, and shorter flash durations provide sharper images, especially at high rates of speed. Continuous duty cycle and built-in threaded mount allow the stroboscope to be mounted for long-term use without cool-down periods. Data storage and recall for up to six user-selectable values and last measurement memory are retained even after power-off. The stroboscope includes a NIST Certificate of Calibration. Stroboscopes are used in a variety of settings including manufacturing, printing, education, and photography. 230 Vac power Provides a range of 30 to 20,0000 flashes per minute and an accuracy of ±0.002 of setting Flash rates are easily adjusted to fractional RPM by a coarse/fine control knob Individual TTL compatible input and output jacks are provided for `daisy chaining' of multiple strobes, triggering from an external source, or providing a trigger signal to external equipment Provides internal phase shifting to keep the target precisely in view, as well as x2 and ÷2 capability for distinguishing actual RPM from harmonic frequencies 6 user presetable memory flash rates for repetitive measurements and storage of the last flash rate measured are included Each Unit Includes NIST certificate of calibration
Description
Product Highlights The Monarch 6203-012 Nova-Strobe dax 230V AC digital stroboscope with xenon flash tube, internal and external trigger mode, and internal phase shift displays rate in flashes per minute (FPM) or flashes per second (Hz). It is designed for motion analysis, preventive maintenance, printing inspection, harmonics analysis, and speed measurement of repetitive motion. Internal and external trigger modes have a flash rate range of 30 to 20,000 FPM. Internal flash rates can be adjusted in 0.1 step increments using the coarse/fine adjustment knob. A digital microprocessor keeps readings accurate. Built-in multiply-by-2 and divide-by-2 push buttons allow the operator to distinguish actual rpm from harmonic frequencies, and provides stop-motion viewing beyond the 20,000 FPM limit. Tachometer mode measures speed up to 250,000 rpm with external sensor (not included). Separate transistor-transisto r logic (TTL) input and output jacks (1/8" phone) provide power to remote sensors and allow multiple strobes to be daisy-chained to provide wider coverage. The xenon flash tube has a 20 to 50 microsecond flash duration to provide crisp images in brightly lit areas. Xenon flash tubes have brighter light output and a shorter flash duration than LED lights. Bright light output is required for quality images in brightly lit areas, and shorter flash durations provide sharper images, especially at high rates of speed. Continuous duty cycle and built-in threaded mount allow the stroboscope to be mounted for long-term use without cool-down periods. Data storage and recall for up to six user-selectable values and last measurement memory are retained even after power-off. The stroboscope includes a NIST Certificate of Calibration. Stroboscopes are used in a variety of settings including manufacturing, printing, education, and photography. 230 Vac power Provides a range of 30 to 20,0000 flashes per minute and an accuracy of ±0.002 of setting Flash rates are easily adjusted to fractional RPM by a coarse/fine control knob Individual TTL compatible input and output jacks are provided for `daisy chaining' of multiple strobes, triggering from an external source, or providing a trigger signal to external equipment Provides internal phase shifting to keep the target precisely in view, as well as x2 and ÷2 capability for distinguishing actual RPM from harmonic frequencies 6 user presetable memory flash rates for repetitive measurements and storage of the last flash rate measured are included Each Unit Includes NIST certificate of calibration

Suppliers

Company
Product
Description
Supplier Links
Stroboscope -230 volt - 6203-012 - Transcat, Inc.
Rochester, NY, USA
Stroboscope -230 volt
6203-012
Stroboscope -230 volt 6203-012
Product Highlights The Monarch 6203-012 Nova-Strobe dax 230V AC digital stroboscope with xenon flash tube, internal and external trigger mode, and internal phase shift displays rate in flashes per minute (FPM) or flashes per second (Hz). It is designed for motion analysis, preventive maintenance, printing inspection, harmonics analysis, and speed measurement of repetitive motion. Internal and external trigger modes have a flash rate range of 30 to 20,000 FPM. Internal flash rates can be adjusted in 0.1 step increments using the coarse/fine adjustment knob. A digital microprocessor keeps readings accurate. Built-in multiply-by-2 and divide-by-2 push buttons allow the operator to distinguish actual rpm from harmonic frequencies, and provides stop-motion viewing beyond the 20,000 FPM limit. Tachometer mode measures speed up to 250,000 rpm with external sensor (not included). Separate transistor-transisto r logic (TTL) input and output jacks (1/8" phone) provide power to remote sensors and allow multiple strobes to be daisy-chained to provide wider coverage. The xenon flash tube has a 20 to 50 microsecond flash duration to provide crisp images in brightly lit areas. Xenon flash tubes have brighter light output and a shorter flash duration than LED lights. Bright light output is required for quality images in brightly lit areas, and shorter flash durations provide sharper images, especially at high rates of speed. Continuous duty cycle and built-in threaded mount allow the stroboscope to be mounted for long-term use without cool-down periods. Data storage and recall for up to six user-selectable values and last measurement memory are retained even after power-off. The stroboscope includes a NIST Certificate of Calibration. Stroboscopes are used in a variety of settings including manufacturing, printing, education, and photography. 230 Vac power Provides a range of 30 to 20,0000 flashes per minute and an accuracy of ±0.002 of setting Flash rates are easily adjusted to fractional RPM by a coarse/fine control knob Individual TTL compatible input and output jacks are provided for `daisy chaining' of multiple strobes, triggering from an external source, or providing a trigger signal to external equipment Provides internal phase shifting to keep the target precisely in view, as well as x2 and ÷2 capability for distinguishing actual RPM from harmonic frequencies 6 user presetable memory flash rates for repetitive measurements and storage of the last flash rate measured are included Each Unit Includes NIST certificate of calibration

Product Highlights

The Monarch 6203-012 Nova-Strobe dax 230V AC digital stroboscope with xenon flash tube, internal and external trigger mode, and internal phase shift displays rate in flashes per minute (FPM) or flashes per second (Hz). It is designed for motion analysis, preventive maintenance, printing inspection, harmonics analysis, and speed measurement of repetitive motion. Internal and external trigger modes have a flash rate range of 30 to 20,000 FPM. Internal flash rates can be adjusted in 0.1 step increments using the coarse/fine adjustment knob. A digital microprocessor keeps readings accurate. Built-in multiply-by-2 and divide-by-2 push buttons allow the operator to distinguish actual rpm from harmonic frequencies, and provides stop-motion viewing beyond the 20,000 FPM limit. Tachometer mode measures speed up to 250,000 rpm with external sensor (not included). Separate transistor-transistor logic (TTL) input and output jacks (1/8" phone) provide power to remote sensors and allow multiple strobes to be daisy-chained to provide wider coverage. The xenon flash tube has a 20 to 50 microsecond flash duration to provide crisp images in brightly lit areas. Xenon flash tubes have brighter light output and a shorter flash duration than LED lights. Bright light output is required for quality images in brightly lit areas, and shorter flash durations provide sharper images, especially at high rates of speed. Continuous duty cycle and built-in threaded mount allow the stroboscope to be mounted for long-term use without cool-down periods. Data storage and recall for up to six user-selectable values and last measurement memory are retained even after power-off. The stroboscope includes a NIST Certificate of Calibration. Stroboscopes are used in a variety of settings including manufacturing, printing, education, and photography.

  • 230 Vac power
  • Provides a range of 30 to 20,0000 flashes per minute and an accuracy of ±0.002 of setting
  • Flash rates are easily adjusted to fractional RPM by a coarse/fine control knob
  • Individual TTL compatible input and output jacks are provided for `daisy chaining' of multiple strobes, triggering from an external source, or providing a trigger signal to external equipment
  • Provides internal phase shifting to keep the target precisely in view, as well as x2 and ÷2 capability for distinguishing actual RPM from harmonic frequencies
  • 6 user presetable memory flash rates for repetitive measurements and storage of the last flash rate measured are included

Each Unit Includes

  • NIST certificate of calibration
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Stroboscope Instruments
Product Number 6203-012
Product Name Stroboscope -230 volt
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details
 - Lith-O-Light 40 IV - Unilux, Inc.
Specs
Instrument Type Fixed
Flash Rate Range ? to 6000 FPM (Flashes/min)
Flash Duration 10 µs
View Details