The Modern Linear Vector Quad Rail series VQR-3 is a rigid stainless steel linear rail designed for use with Vector Quad Carriages. It measures 1.000 inch in height, 8.000 inches in width, and 0.406 inch in thickness, with a 1.00 x .300DP bearing groove. Available lengths include 10.00, 18.00, 26.00, 34.00, 42.00, 50.00, 58.00, and 66.00 inches, with hole counts of 2, 3, 4, 5, 6, 7, 8, and 9 respectively. The rail meets industry standard dimensional tolerances of ±.005 inches.
The Modern Linear Vector Quad Rail is the mating part to the Vector Quad Carriage. Together, they make up the Vector Quad Linear Guide. Rail and carriage are purchased separately.
The standard rail includes a 6063 anodized aluminum extrusion and standard, 1045 steel, single edge track permanently fixed in the extrusion slots. 420 stainless steel track can be selected as a standard option. A rigid rail design can be ordered as a standard option. It should be paired with the adjustable carriage for applications where setting or changing the fit of the carriage to the rail is desirable. Alternate materials and designs are possible by contacting the factory. A .pdf chart showing key dimensions of standard sizes and lengths is available below.
| Modern Linear Incorporated | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | VQR-3 |
| Product Name | Vector Quad Rail |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |