Gelest, Inc. CHLOROSILANE, 95% SIC2414.0

Description
Additional Properties Hydrolytic Sensitivity 10: reacts extremely rapidly with moisture and oxygen - may be pyrophoric - sealed system required Safety Hazard Info ihl rat, LC50: 4,257 ppm/1H Packaging Under Nitrogen Store Cold
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 10: reacts extremely rapidly with moisture and oxygen - may be pyrophoric - sealed system required Safety Hazard Info ihl rat, LC50: 4,257 ppm/1H Packaging Under Nitrogen Store Cold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHLOROSILANE, 95% - SIC2414.0 - Gelest, Inc.
Morrisville, PA, United States
CHLOROSILANE, 95%
SIC2414.0
CHLOROSILANE, 95% SIC2414.0
Additional Properties Hydrolytic Sensitivity 10: reacts extremely rapidly with moisture and oxygen - may be pyrophoric - sealed system required Safety Hazard Info ihl rat, LC50: 4,257 ppm/1H Packaging Under Nitrogen Store Cold

Additional Properties


  • Hydrolytic Sensitivity 10: reacts extremely rapidly with moisture and oxygen - may be pyrophoric - sealed system required
    Safety
  • Hazard Info ihl rat, LC50: 4,257 ppm/1H
  • Packaging Under Nitrogen
  • Store Cold
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Gases
Product Number SIC2414.0
Product Name CHLOROSILANE, 95%
Industrial Gases H 3 ClSi
Unlock Full Specs
to access all available technical data

Similar Products

Disposable Permeation Tube - Trace Source™ HRT - CH2CHCN - Kin-Tek Laboratories Inc.
Specs
Industrial Gases Acrylonitrile-d3
Application / Function Calibration Gas / Gas Standard; Laboratory / Analytical
Composition Pure
View Details
Isobutane -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Industrial Gases Isobutane
Composition Pure
Concentration 99 to 99.99 %
View Details
TRISILYLAMINE - SIT8715.8 - Gelest, Inc.
Specs
Industrial Gases H 9 Nsi 3
View Details