Mini-Circuits PHASE SHFT SURF MT SCPHS-180+

Description
Mini-Circuits’ SCPHS-180+ is a voltage variable phase shifter providing 360°phase control from 90 to 180 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +10V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.87 x 0.80 x 0.25”, offering a space-efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.
Request a Quote Datasheet
Description
Mini-Circuits’ SCPHS-180+ is a voltage variable phase shifter providing 360°phase control from 90 to 180 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +10V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.87 x 0.80 x 0.25”, offering a space-efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHASE SHFT SURF MT - SCPHS-180+ - Mini-Circuits
Brooklyn, NY, United States
PHASE SHFT SURF MT
SCPHS-180+
PHASE SHFT SURF MT SCPHS-180+
Mini-Circuits’ SCPHS-180+ is a voltage variable phase shifter providing 360°phase control from 90 to 180 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +10V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.87 x 0.80 x 0.25”, offering a space-efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.

Mini-Circuits’ SCPHS-180+ is a voltage variable phase shifter providing 360°phase control from 90 to 180 MHz in a miniature surface mount package. This model has a control bandwidth of DC to 30 kHz and a control voltage range from 0 to +10V. Housed in a shielded, 12-lead package with wrap-around terminations, the unit measures only 0.87 x 0.80 x 0.25”, offering a space-efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Phase Shifters
Product Number SCPHS-180+
Product Name PHASE SHFT SURF MT
Frequency Range 90 to 180 MHz
Phase Shift Range 360-deg
Insertion Loss 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHFT SURF MT - SCPHS-51+ - Mini-Circuits
Specs
Frequency Range 25 to 48 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-1000+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-51+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
PHASE SHIFTER/ SMA - ZXPHS-431-S+ - Mini-Circuits
Specs
Frequency Range 250 to 430 MHz
Phase Shift Range 360-deg
Insertion Loss 5.5 dB
View Details